Riva Europe Hi-Tech Rotary Tablet Press Piccola

Description
The famous PICCOLA rotary tablet press with a super compact design.Pharmaceutica l Application. With already more than 500 machines installed this small bench top tablet press is developed for R&D plants or small scale production batches. Its various configurations allow flexible operation, utilising just 1 single punch through to a maximum of 12 punch sets fitted in the turret. Die and punch configurations offered for B tooling, D or a combination of B and D on the same turret in either Euro or TSM standards, which enables the employment of the same punches as used in production. We even have the option of removable turret configuration. The press has many options available tailored to suit your requirements including instrumentation, data aquisition, pre-compression, automatic weight control and 21cfr part 11 compliance. Easy compression of oblong tablets up to 25 x 10 mm. Accepts any format within a 22 mm diameter. Can be used either with forced or gravity feeder. Pre-compression system. Independent weight and hardness adjustments. Mechanical relief in case of overcharge. Damped electronic clutch. Possible implementation for pressing cycle control through a multiple software PC according to needs. Software designed for Galenic Development and Production Control. Compression force regulation carried out by mechanical device, through flexible washers. Manual lubrication. Quick format change and cleaning. Designed according to GMP standards; surfaces treated with hard chrome or stainless steel, quality AISI 316 Eight safety interlocked doors allow easy access to all parts.
Description
The famous PICCOLA rotary tablet press with a super compact design.Pharmaceutica l Application. With already more than 500 machines installed this small bench top tablet press is developed for R&D plants or small scale production batches. Its various configurations allow flexible operation, utilising just 1 single punch through to a maximum of 12 punch sets fitted in the turret. Die and punch configurations offered for B tooling, D or a combination of B and D on the same turret in either Euro or TSM standards, which enables the employment of the same punches as used in production. We even have the option of removable turret configuration. The press has many options available tailored to suit your requirements including instrumentation, data aquisition, pre-compression, automatic weight control and 21cfr part 11 compliance. Easy compression of oblong tablets up to 25 x 10 mm. Accepts any format within a 22 mm diameter. Can be used either with forced or gravity feeder. Pre-compression system. Independent weight and hardness adjustments. Mechanical relief in case of overcharge. Damped electronic clutch. Possible implementation for pressing cycle control through a multiple software PC according to needs. Software designed for Galenic Development and Production Control. Compression force regulation carried out by mechanical device, through flexible washers. Manual lubrication. Quick format change and cleaning. Designed according to GMP standards; surfaces treated with hard chrome or stainless steel, quality AISI 316 Eight safety interlocked doors allow easy access to all parts.

Suppliers

Company
Product
Description
Supplier Links
Hi-Tech Rotary Tablet Press - Piccola - Riva Europe
Aldershot, Hampshire, United Kingdom
Hi-Tech Rotary Tablet Press
Piccola
Hi-Tech Rotary Tablet Press Piccola
The famous PICCOLA rotary tablet press with a super compact design.Pharmaceutica l Application. With already more than 500 machines installed this small bench top tablet press is developed for R&D plants or small scale production batches. Its various configurations allow flexible operation, utilising just 1 single punch through to a maximum of 12 punch sets fitted in the turret. Die and punch configurations offered for B tooling, D or a combination of B and D on the same turret in either Euro or TSM standards, which enables the employment of the same punches as used in production. We even have the option of removable turret configuration. The press has many options available tailored to suit your requirements including instrumentation, data aquisition, pre-compression, automatic weight control and 21cfr part 11 compliance. Easy compression of oblong tablets up to 25 x 10 mm. Accepts any format within a 22 mm diameter. Can be used either with forced or gravity feeder. Pre-compression system. Independent weight and hardness adjustments. Mechanical relief in case of overcharge. Damped electronic clutch. Possible implementation for pressing cycle control through a multiple software PC according to needs. Software designed for Galenic Development and Production Control. Compression force regulation carried out by mechanical device, through flexible washers. Manual lubrication. Quick format change and cleaning. Designed according to GMP standards; surfaces treated with hard chrome or stainless steel, quality AISI 316 Eight safety interlocked doors allow easy access to all parts.

The famous PICCOLA rotary tablet press with a super compact design.Pharmaceutical Application. With already more than 500 machines installed this small bench top tablet press is developed for R&D plants or small scale production batches. Its various configurations allow flexible operation, utilising just 1 single punch through to a maximum of 12 punch sets fitted in the turret. Die and punch configurations offered for B tooling, D or a combination of B and D on the same turret in either Euro or TSM standards, which enables the employment of the same punches as used in production. We even have the option of removable turret configuration.

The press has many options available tailored to suit your requirements including instrumentation, data aquisition, pre-compression, automatic weight control and 21cfr part 11 compliance.

  • Easy compression of oblong tablets up to 25 x 10 mm.
  • Accepts any format within a 22 mm diameter.
  • Can be used either with forced or gravity feeder.
  • Pre-compression system.
  • Independent weight and hardness adjustments.
  • Mechanical relief in case of overcharge.
  • Damped electronic clutch.
  • Possible implementation for pressing cycle control through a multiple software PC according to needs.
  • Software designed for Galenic Development and Production Control.
  • Compression force regulation carried out by mechanical device, through flexible washers.
  • Manual lubrication.
  • Quick format change and cleaning.
  • Designed according to GMP standards; surfaces treated with hard chrome or stainless steel, quality AISI 316
  • Eight safety interlocked doors allow easy access to all parts.
Supplier's Site

Technical Specifications

  Riva Europe
Product Category Powder Compacting Equipment
Product Number Piccola
Product Name Hi-Tech Rotary Tablet Press
Applications Pharmaceutical / Sanitary
Unlock Full Specs
to access all available technical data

Similar Products

Opposed Ram Explosives Compaction -  - Savage Engineering, Inc.
Savage Engineering, Inc.
Specs
Equipment Type Single Station Press; Opposed Ram Presses
Applications Powdered Metals
Maximum Operating Force 50 to 1000 tons (45.36 to 907 metric tons)
View Details
Table Rotary Tablet Press - Piccola Nova - Riva Europe
Specs
Applications Pharmaceutical / Sanitary
View Details
Fritsch GmbH - Milling and Sizing
Specs
Equipment Type Pellet Mill
Applications Laboratory / Analytical
Maximum Operating Force 28.1 tons (25.49 metric tons)
View Details
Cold Isostatic Press - CP2-6-60 - Fluitron, Inc.
Specs
Equipment Type Cold Isostatic Press
Applications Powdered Metals
Maximum Operating Pressure 60000 psi (42227 m H2O)
View Details