This is a self-aligning machine, suitable for welding pipes for the transport of water, gas and other fluids under pressure, up to Ø 24" IPS (630 mm).
Delta 630 can weld fittings such as elbows, tees, wyes and flange necks. This is possible because the 3rd clamp can be anchored to the 1 st and 2nd (movable) and slide along with the pipe. The fitting must be locked in the 4th clamp. Stub-end with a short neck can be welded with the help of a stub-end holder (on request), applied to the clamps.
| Ritmo America, LLC | |
|---|---|
| Product Category | Pipe Fusion Machines |
| Product Number | DELTA 630 |
| Product Name | Self-aligning Butt Fusion Machine for Pressure Pipes |