This is a self-aligning welding machine with hydraulic clamps suitable for welding HDPE pipes for the transport of water and other fluids under pressure, up to ø 63" IPS (1600 mm). DELTA 1600 is designed in accordance to international standards (UNI 10565, ISO 12176-1); the machine can weld fittings such as elbows, tees, branches and flange necks.
Robust machine body made of steel
Steel hydraulic clamping
Automatic detaching device of heating plate
Raised platform deck for perfect monitoring of fusion process
Easy to operate control panel
INSPECTOR data logger compatible
This is a self-aligning welding machine with hydraulic clamps suitable for welding HDPE pipes for the transport of water and other fluids under pressure, up to Ø 63" IPS (1600 mm).
DELTA 1600 is designed in accordance to international standards (UNI 10565, ISO 12176-1); the machine can weld fittings such as elbows, tees, branches and flange necks.
- Robust machine body made of steel
- Steel hydraulic clamping
- Automatic detaching device of heating plate
- Raised platform deck for perfect monitoring of fusion process
- Easy to operate control panel
- INSPECTOR data logger compatible