Manual butt fusion welder for pipes 1" IPS - 5" IPS (32 mm to 160 mm). Leading fixtures are the restricted weight, minimum overall dimensions and versatility. Featuring: a machine body, two clamps, an extractable electric milling cutter provided with a safety micro-switch, an extractable heating plate (with an independent thermometer to see the real working temperature and an electronic thermo regulator “Digital Dragon” with display), a locking device that helps the operator to apply the necessary welding force and two lateral supports (on request). The machine is designed to butt fuse tees, ells and other fittings.
Job site manual welding machine
Lightweight, minimum overall dimensions and versatilità
Working range: ø 1" IPS - 5" IPS (32 ÷ 160 mm)
Power supply: 110 V and 230 V
Manual butt fusion welder for pipes 1" IPS - 5" IPS (32 mm to 160 mm). Leading fixtures are the restricted weight, minimum overall dimensions and versatility. Featuring: a machine body, two clamps, an extractable electric milling cutter provided with a safety micro-switch, an extractable heating plate (with an independent thermometer to see the real working temperature and an electronic thermo regulator “Digital Dragon” with display), a locking device that helps the operator to apply the necessary welding force and two lateral supports (on request). The machine is designed to butt fuse tees, ells and other fittings.
- Job site manual welding machine
- Lightweight, minimum overall dimensions and versatilità
- Working range: Ø 1" IPS - 5" IPS (32 ÷ 160 mm)
- Power supply: 110 V and 230 V