Rieke Metals, Inc. Organozinc Reagent 2036

Description
1-Hexylzinc bromide !ORGANOZINC REAGENTS ARE NOW AVAILABLE ON COMMERCIAL SCALE! Please contact us at sales@riekemetals.co m for ordering and bulk pricing. Our products are available in an electronic database in either .db or .sd formats. If you need a Halide converted into an Organozinc Reagent please contact us.
Description
1-Hexylzinc bromide !ORGANOZINC REAGENTS ARE NOW AVAILABLE ON COMMERCIAL SCALE! Please contact us at sales@riekemetals.co m for ordering and bulk pricing. Our products are available in an electronic database in either .db or .sd formats. If you need a Halide converted into an Organozinc Reagent please contact us.

Suppliers

Company
Product
Description
Supplier Links
Organozinc Reagent - 2036 - Rieke Metals, Inc.
Lincoln, NE, USA
Organozinc Reagent
2036
Organozinc Reagent 2036
1-Hexylzinc bromide !ORGANOZINC REAGENTS ARE NOW AVAILABLE ON COMMERCIAL SCALE! Please contact us at sales@riekemetals.co m for ordering and bulk pricing. Our products are available in an electronic database in either .db or .sd formats. If you need a Halide converted into an Organozinc Reagent please contact us.

1-Hexylzinc bromide
!ORGANOZINC REAGENTS ARE NOW AVAILABLE ON COMMERCIAL SCALE!
Please contact us at sales@riekemetals.com for ordering and bulk pricing.
Our products are available in an electronic database in either .db or .sd formats.
If you need a Halide converted into an Organozinc Reagent please contact us.

Technical Specifications

  Rieke Metals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number 2036
Product Name Organozinc Reagent
Type OrganoMetallics
Unlock Full Specs
to access all available technical data

Similar Products

ORP buffer +475 mV, 500 ml - 238227 - Hamilton Company
Specs
Type Other; Buffer
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name Hydrochloric Acid
View Details
(3-CHLOROPROPOXY)ISOPROPYLDIMETHYLSILANE - SIC2335.0 - Gelest, Inc.
Specs
Chemical Formula C 8 H 1 9 ClOSi
CAS Number 1191036-21-1
Purity 97 %
View Details
Wintersun Chemical
Specs
Chemical Name Aluminum Fluoride
Chemical Formula AIF3
CAS Number 7784-18-1
View Details
Sodium Meta Bisulfite 1% Aqueous - s278 - Poly Scientific
Specs
Chemical Name Sodium Meta Bisulfite 1% Aqueous
State of Matter Liquids
View Details