Riedon, Inc. Chassis Mount Resistors UAL50-16RF8

Description
16 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
16 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 696-1507-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
696-1507-ND
Chassis Mount Resistors 696-1507-ND
16 Ohms ±1% 50W Wirewound Chassis Mount Resistor

16 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - UAL50-16RF8 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
UAL50-16RF8
Chassis Mount Resistors UAL50-16RF8
RES CHAS MNT 16 OHM 1% 50W

RES CHAS MNT 16 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 696-1507-ND UAL50-16RF8
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 16 ohms 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details