Riedon, Inc. Chassis Mount Resistors UAL10-2RF8

Description
2 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote
Description
2 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UAL10-2RF8 is a chassis mount power wirewound resistor from Lingto Electronic Limited, designed for high-performance applications. It has a power rating of 10 watts at 25¬8C and operates effectively within a temperature range of -55¬8C to +275¬8C. The resistor offers a resistance range from 0.01 to 47k ohms with a standard tolerance of ¬±1%. It features a low temperature coefficient of resistance (TCR) of ¬±50ppm/K for power ratings between 1W to 10W. The construction includes a centerless ground ceramic core, matte tin over copper, and high-temperature epoxy molding, ensuring durability and reliability. The UAL10-2RF8 is suitable for applications requiring excellent pulse handling and is built to meet military specifications.

Datasheet Summary
Powered by GS/AI

The UAL10-2RF8 is a chassis mount power wirewound resistor from Lingto Electronic Limited, designed for high-performance applications. It has a power rating of 10 watts at 25¬8C and operates effectively within a temperature range of -55¬8C to +275¬8C. The resistor offers a resistance range from 0.01 to 47k ohms with a standard tolerance of ¬±1%. It features a low temperature coefficient of resistance (TCR) of ¬±50ppm/K for power ratings between 1W to 10W. The construction includes a centerless ground ceramic core, matte tin over copper, and high-temperature epoxy molding, ensuring durability and reliability. The UAL10-2RF8 is suitable for applications requiring excellent pulse handling and is built to meet military specifications.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 696-1432-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
696-1432-ND
Chassis Mount Resistors 696-1432-ND
2 Ohms ±1% 10W Wirewound Chassis Mount Resistor

2 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - UAL10-2RF8 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
UAL10-2RF8
Chassis Mount Resistors UAL10-2RF8
RES CHAS MNT 2 OHM 1% 10W

RES CHAS MNT 2 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 696-1432-ND UAL10-2RF8
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details