Riedon, Inc. Chassis Mount Resistors UAL10-10RF8

Description
10 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
10 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 696-1491-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
696-1491-ND
Chassis Mount Resistors 696-1491-ND
10 Ohms ±1% 10W Wirewound Chassis Mount Resistor

10 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - UAL10-10RF8 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
UAL10-10RF8
Chassis Mount Resistors UAL10-10RF8
RES CHAS MNT 10 OHM 1% 10W

RES CHAS MNT 10 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 696-1491-ND UAL10-10RF8
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 45000 ohms
Tolerance 20 +/- %
View Details
4 suppliers