The UAL10-0R3F8 is a chassis mount power wirewound resistor from Lingto Electronic Limited, designed for high-performance applications. It has a power rating of 10 watts at 25°C and operates effectively within a temperature range of -55°C to +275°C. The resistor features a resistance value of 0.3 ohms with a tolerance of ±1%. It is constructed with a centerless ground ceramic core and is housed in an anodized aluminum casing, ensuring durability and reliability. The resistor also offers excellent pulse handling capabilities and low temperature coefficient of resistance (TCR) at ±20ppm/K. Various terminal options are available, and the product is built to meet military specifications, making it suitable for demanding environments.
RES CHAS MNT 0.3 OHM 1% 10W
| Lingto Electronic Limited | |
|---|---|
| Product Category | Resistors |
| Product Number | UAL10-0R3F8 |
| Product Name | Chassis Mount Resistors |
| Technology / Construction | Wirewound |