Riedon, Inc. Heat Sink Resistor UAL-250

Description
Power Rating 5 to 300 Watts All Welded Construction Resistances from 0.005 to 250kOhms Tolerance to +/-0.01% High Overload and Pulse Handling Low TCR: +/- 20ppm/K Standard Four Terminal Versions Available
Description
Power Rating 5 to 300 Watts All Welded Construction Resistances from 0.005 to 250kOhms Tolerance to +/-0.01% High Overload and Pulse Handling Low TCR: +/- 20ppm/K Standard Four Terminal Versions Available

Suppliers

Company
Product
Description
Supplier Links
Heat Sink Resistor - UAL-250 - Riedon, Inc.
Alhambra, CA, USA
Heat Sink Resistor
UAL-250
Heat Sink Resistor UAL-250
Power Rating 5 to 300 Watts All Welded Construction Resistances from 0.005 to 250kOhms Tolerance to +/-0.01% High Overload and Pulse Handling Low TCR: +/- 20ppm/K Standard Four Terminal Versions Available
  • Power Rating 5 to 300 Watts
  • All Welded Construction
  • Resistances from 0.005 to 250kOhms
  • Tolerance to +/-0.01%
  • High Overload and Pulse Handling
  • Low TCR: +/- 20ppm/K Standard
  • Four Terminal Versions Available

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number UAL-250
Product Name Heat Sink Resistor
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 0.0100 to 50000 ohms
Tolerance 0.0100 to 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A27RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details