Riedon, Inc. Heat Sink Resistor UAL-100

Description
Power Rating 5 to 300 Watts All Welded Construction Resistances from 0.005 to 250kOhms Tolerance to +/-0.01% High Overload and Pulse Handling Low TCR: +/- 20ppm/K Standard Four Terminal Versions Available
Description
Power Rating 5 to 300 Watts All Welded Construction Resistances from 0.005 to 250kOhms Tolerance to +/-0.01% High Overload and Pulse Handling Low TCR: +/- 20ppm/K Standard Four Terminal Versions Available

Suppliers

Company
Product
Description
Supplier Links
Heat Sink Resistor - UAL-100 - Riedon, Inc.
Alhambra, CA, USA
Heat Sink Resistor
UAL-100
Heat Sink Resistor UAL-100
Power Rating 5 to 300 Watts All Welded Construction Resistances from 0.005 to 250kOhms Tolerance to +/-0.01% High Overload and Pulse Handling Low TCR: +/- 20ppm/K Standard Four Terminal Versions Available
  • Power Rating 5 to 300 Watts
  • All Welded Construction
  • Resistances from 0.005 to 250kOhms
  • Tolerance to +/-0.01%
  • High Overload and Pulse Handling
  • Low TCR: +/- 20ppm/K Standard
  • Four Terminal Versions Available

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number UAL-100
Product Name Heat Sink Resistor
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 0.0100 to 50000 ohms
Tolerance 0.0100 to 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details