Riedon, Inc. Specialty Resistor TSC-100

Description
Resistances from 1 to 48kOhms Power Rating 5 to 225Watts Resistance Tolerances to ± 5% Options: Special Tolerances Ayrton-Perry / Non-Inductive Windings Fixed / Tapped / or Adjustable Quick Connect Terminals Mounting Brackets
Description
Resistances from 1 to 48kOhms Power Rating 5 to 225Watts Resistance Tolerances to ± 5% Options: Special Tolerances Ayrton-Perry / Non-Inductive Windings Fixed / Tapped / or Adjustable Quick Connect Terminals Mounting Brackets

Suppliers

Company
Product
Description
Supplier Links
Specialty Resistor - TSC-100 - Riedon, Inc.
Alhambra, CA, USA
Specialty Resistor
TSC-100
Specialty Resistor TSC-100
Resistances from 1 to 48kOhms Power Rating 5 to 225Watts Resistance Tolerances to ± 5% Options: Special Tolerances Ayrton-Perry / Non-Inductive Windings Fixed / Tapped / or Adjustable Quick Connect Terminals Mounting Brackets

Resistances from 1 to 48kOhms
Power Rating 5 to 225Watts
Resistance Tolerances to ± 5%
Options:

Special Tolerances
Ayrton-Perry / Non-Inductive Windings
Fixed / Tapped / or Adjustable
Quick Connect Terminals
Mounting Brackets

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number TSC-100
Product Name Specialty Resistor
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Wirewound
Resistance Range 2.7 to 20000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457436 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 30 ohms
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details