Riedon, Inc. Leaded Resistor SP5086

Description
Resistances to 6 Megaohms Resistance Tolerances to +/-0.005% Temperature Coefficients of +/-1 ppm/K Power Ratings to 2W 100% Acceptance Tested / Traceable to NIST Long Term Stability / 100ppm/year Matched Resistance Sets to +/-0.001% and +/-0.5 ppm/K
Description
Resistances to 6 Megaohms Resistance Tolerances to +/-0.005% Temperature Coefficients of +/-1 ppm/K Power Ratings to 2W 100% Acceptance Tested / Traceable to NIST Long Term Stability / 100ppm/year Matched Resistance Sets to +/-0.001% and +/-0.5 ppm/K

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - SP5086 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
SP5086
Leaded Resistor SP5086
Resistances to 6 Megaohms Resistance Tolerances to +/-0.005% Temperature Coefficients of +/-1 ppm/K Power Ratings to 2W 100% Acceptance Tested / Traceable to NIST Long Term Stability / 100ppm/year Matched Resistance Sets to +/-0.001% and +/-0.5 ppm/K
  • Resistances to 6 Megaohms
  • Resistance Tolerances to +/-0.005%
  • Temperature Coefficients of +/-1 ppm/K
  • Power Ratings to 2W
  • 100% Acceptance Tested / Traceable to NIST
  • Long Term Stability / 100ppm/year
  • Matched Resistance Sets to +/-0.001% and +/-0.5 ppm/K

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number SP5086
Product Name Leaded Resistor
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Wirewound
Mounting / Packaging Radial Leads
Resistance Range ? to 500000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers