Riedon, Inc. Resistors - Through Hole Resistors SM10-350RX

Description
Win Source Part Number: 1236268-SM10-350RX Category: Resistors>Through Hole Resistors Series: 100/SM/PC Precision Features: Flame Proof, Moisture Resistant, Non-Inductive, Safety Package: Bulk Height - Seated (Max): 0.344" (8.74mm) Standard Package: 25 Tolerance: ±0.01% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.3W Composition: Wirewound Number of Terminations: 2 Resistance: 350 Ohms Package / Case: Radial Temperature Range - Operating: -55°C ~ 145°C Dimension: 0.299" L x 0.102" W (7.60mm x 2.60mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: 696-1582,SM10-350RX8
Request a Quote Datasheet
Description
Win Source Part Number: 1236268-SM10-350RX Category: Resistors>Through Hole Resistors Series: 100/SM/PC Precision Features: Flame Proof, Moisture Resistant, Non-Inductive, Safety Package: Bulk Height - Seated (Max): 0.344" (8.74mm) Standard Package: 25 Tolerance: ±0.01% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.3W Composition: Wirewound Number of Terminations: 2 Resistance: 350 Ohms Package / Case: Radial Temperature Range - Operating: -55°C ~ 145°C Dimension: 0.299" L x 0.102" W (7.60mm x 2.60mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: 696-1582,SM10-350RX8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1236268-SM10-350RX
Resistors - Through Hole Resistors 1236268-SM10-350RX
Win Source Part Number: 1236268-SM10-350RX Category: Resistors>Through Hole Resistors Series: 100/SM/PC Precision Features: Flame Proof, Moisture Resistant, Non-Inductive, Safety Package: Bulk Height - Seated (Max): 0.344" (8.74mm) Standard Package: 25 Tolerance: ±0.01% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.3W Composition: Wirewound Number of Terminations: 2 Resistance: 350 Ohms Package / Case: Radial Temperature Range - Operating: -55°C ~ 145°C Dimension: 0.299" L x 0.102" W (7.60mm x 2.60mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: 696-1582,SM10-350RX8

Win Source Part Number: 1236268-SM10-350RX
Category: Resistors>Through Hole Resistors
Series: 100/SM/PC Precision
Features: Flame Proof, Moisture Resistant, Non-Inductive, Safety
Package: Bulk
Height - Seated (Max): 0.344" (8.74mm)
Standard Package: 25
Tolerance: ±0.01%
Temperature Coefficient: ±10ppm/°C
Power (Watts): 0.3W
Composition: Wirewound
Number of Terminations: 2
Resistance: 350 Ohms
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 145°C
Dimension: 0.299" L x 0.102" W (7.60mm x 2.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Riedon
Other Names: 696-1582,SM10-350RX8

Buy Now Datasheet
Through Hole Resistors - 696-1582-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
696-1582-ND
Through Hole Resistors 696-1582-ND
350 Ohms ±0.01% 0.3W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Non-Inductive, Safety Wirewound

350 Ohms ±0.01% 0.3W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Non-Inductive, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1236268-SM10-350RX 696-1582-ND
Product Name Resistors - Through Hole Resistors Through Hole Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 350 ohms 350 ohms
Tolerance 0.0100 +/- % 0.0100 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Power Rating 0.3000 watts 0.3000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers