Riedon, Inc. Surface Mount Resistor SL-4

Description
Resistance: 0.005 to 50kOhms High Power: to 4Watts Tolerance to +/-0.01% Low Temperature Coefficient to +/- 20 ppm/K Superior Surge Handling Capability Reel Packaging Non-inductive Windings are Available (Type SN)
Description
Resistance: 0.005 to 50kOhms High Power: to 4Watts Tolerance to +/-0.01% Low Temperature Coefficient to +/- 20 ppm/K Superior Surge Handling Capability Reel Packaging Non-inductive Windings are Available (Type SN)

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistor - SL-4 - Riedon, Inc.
Alhambra, CA, USA
Surface Mount Resistor
SL-4
Surface Mount Resistor SL-4
Resistance: 0.005 to 50kOhms High Power: to 4Watts Tolerance to +/-0.01% Low Temperature Coefficient to +/- 20 ppm/K Superior Surge Handling Capability Reel Packaging Non-inductive Windings are Available (Type SN)
  • Resistance: 0.005 to 50kOhms
  • High Power: to 4Watts
  • Tolerance to +/-0.01%
  • Low Temperature Coefficient to +/- 20 ppm/K
  • Superior Surge Handling Capability
  • Reel Packaging
  • Non-inductive Windings are Available (Type SN)

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number SL-4
Product Name Surface Mount Resistor
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0050 to 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN3TTEDR158FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Through Hole Resistors - C1047RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details