Riedon, Inc. Surface Mount Resistor SC-2

Description
Resistances from 0.005 to 1kOhms Tolerance to ±0.005% TCR’s to ± 5ppm/K Superior Surge Handling Capability Up to 25A Current Reel Packaging Non-Inductive Windings are Available (Type SCN)
Description
Resistances from 0.005 to 1kOhms Tolerance to ±0.005% TCR’s to ± 5ppm/K Superior Surge Handling Capability Up to 25A Current Reel Packaging Non-Inductive Windings are Available (Type SCN)

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistor - SC-2 - Riedon, Inc.
Alhambra, CA, USA
Surface Mount Resistor
SC-2
Surface Mount Resistor SC-2
Resistances from 0.005 to 1kOhms Tolerance to ±0.005% TCR’s to ± 5ppm/K Superior Surge Handling Capability Up to 25A Current Reel Packaging Non-Inductive Windings are Available (Type SCN)

Resistances from 0.005 to 1kOhms
Tolerance to ±0.005%
TCR’s to ± 5ppm/K
Superior Surge Handling Capability
Up to 25A Current
Reel Packaging
Non-Inductive Windings are Available (Type SCN)

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number SC-2
Product Name Surface Mount Resistor
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0050 to 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers