Riedon, Inc. Resistors - Chip Resistor - Surface Mount S5-150RJ8

Description
Win Source Part Number: 1237185-S5-150RJ8 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.319" (8.10mm) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: ±20ppm/°C Power (Watts): 4W Composition: Wirewound Number of Terminations: 2 Resistance: 150 Ohms Package / Case: 8230 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.819" L x 0.296" W (20.80mm x 7.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-5 150 OHM 5%,S-5-150JTR,S-5-15 0JTR
Request a Quote Datasheet
Description
Win Source Part Number: 1237185-S5-150RJ8 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.319" (8.10mm) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: ±20ppm/°C Power (Watts): 4W Composition: Wirewound Number of Terminations: 2 Resistance: 150 Ohms Package / Case: 8230 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.819" L x 0.296" W (20.80mm x 7.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-5 150 OHM 5%,S-5-150JTR,S-5-15 0JTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237185-S5-150RJ8
Resistors - Chip Resistor - Surface Mount 1237185-S5-150RJ8
Win Source Part Number: 1237185-S5-150RJ8 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.319" (8.10mm) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: ±20ppm/°C Power (Watts): 4W Composition: Wirewound Number of Terminations: 2 Resistance: 150 Ohms Package / Case: 8230 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.819" L x 0.296" W (20.80mm x 7.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-5 150 OHM 5%,S-5-150JTR,S-5-15 0JTR

Win Source Part Number: 1237185-S5-150RJ8
Category: Resistors>Chip Resistor - Surface Mount
Series: S
Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety
Package: Tape & Reel (TR)
Height - Seated (Max): 0.319" (8.10mm)
Standard Package: 500
Tolerance: ±5%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 4W
Composition: Wirewound
Number of Terminations: 2
Resistance: 150 Ohms
Package / Case: 8230 J-Lead
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.819" L x 0.296" W (20.80mm x 7.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.21.0080
Mfr: Riedon
Other Names: S-5 150 OHM 5%,S-5-150JTR,S-5-150JTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1237185-S5-150RJ8
Product Name Resistors - Chip Resistor - Surface Mount
Technology / Construction Wirewound
Resistance Range 150 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD163GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details