Riedon, Inc. Resistors - Chip Resistor - Surface Mount S5-0R1J8

Description
Win Source Part Number: 1237193-S5-0R1J8 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.319" (8.10mm) Standard Package: 500 Tolerance: ±5% Power (Watts): 4W Composition: Wirewound Number of Terminations: 2 Resistance: 100 mOhms Package / Case: 8230 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.819" L x 0.296" W (20.80mm x 7.50mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-5 0.100 OHM 5%,S-5-0.100JTR,S-5- 0.100JTR
Request a Quote Datasheet
Description
Win Source Part Number: 1237193-S5-0R1J8 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.319" (8.10mm) Standard Package: 500 Tolerance: ±5% Power (Watts): 4W Composition: Wirewound Number of Terminations: 2 Resistance: 100 mOhms Package / Case: 8230 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.819" L x 0.296" W (20.80mm x 7.50mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-5 0.100 OHM 5%,S-5-0.100JTR,S-5- 0.100JTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237193-S5-0R1J8
Resistors - Chip Resistor - Surface Mount 1237193-S5-0R1J8
Win Source Part Number: 1237193-S5-0R1J8 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.319" (8.10mm) Standard Package: 500 Tolerance: ±5% Power (Watts): 4W Composition: Wirewound Number of Terminations: 2 Resistance: 100 mOhms Package / Case: 8230 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.819" L x 0.296" W (20.80mm x 7.50mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-5 0.100 OHM 5%,S-5-0.100JTR,S-5- 0.100JTR

Win Source Part Number: 1237193-S5-0R1J8
Category: Resistors>Chip Resistor - Surface Mount
Series: S
Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety
Package: Tape & Reel (TR)
Height - Seated (Max): 0.319" (8.10mm)
Standard Package: 500
Tolerance: ±5%
Power (Watts): 4W
Composition: Wirewound
Number of Terminations: 2
Resistance: 100 mOhms
Package / Case: 8230 J-Lead
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.819" L x 0.296" W (20.80mm x 7.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.21.0080
Mfr: Riedon
Other Names: S-5 0.100 OHM 5%,S-5-0.100JTR,S-5-0.100JTR

Buy Now Datasheet
Chip Resistor - Surface Mount - S5-0R1J8 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
S5-0R1J8
Chip Resistor - Surface Mount S5-0R1J8
RES 0.1 OHM 5% 4W 8230

RES 0.1 OHM 5% 4W 8230

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 1237193-S5-0R1J8 S5-0R1J8
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers