Riedon, Inc. Resistors - Chip Resistor - Surface Mount S3-2K2F1

Description
Win Source Part Number: 1237184-S3-2K2F1 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.268" (6.80mm) Standard Package: 500 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 2.2 kOhms Package / Case: 6327 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.626" L x 0.272" W (15.90mm x 6.90mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: 696-1227-6,S-3-2200F DKR,S-3 2200 OHM 1%,S-3-2200FCT,S-3-2 200FTR,S-3-2200FTR,S 32200OHM1,S-3-2200FC T,696-1227-1,S-3-220 0FDKR,696-1227-2
Request a Quote Datasheet
Description
Win Source Part Number: 1237184-S3-2K2F1 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.268" (6.80mm) Standard Package: 500 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 2.2 kOhms Package / Case: 6327 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.626" L x 0.272" W (15.90mm x 6.90mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: 696-1227-6,S-3-2200F DKR,S-3 2200 OHM 1%,S-3-2200FCT,S-3-2 200FTR,S-3-2200FTR,S 32200OHM1,S-3-2200FC T,696-1227-1,S-3-220 0FDKR,696-1227-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237184-S3-2K2F1
Resistors - Chip Resistor - Surface Mount 1237184-S3-2K2F1
Win Source Part Number: 1237184-S3-2K2F1 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.268" (6.80mm) Standard Package: 500 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 2.2 kOhms Package / Case: 6327 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.626" L x 0.272" W (15.90mm x 6.90mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: 696-1227-6,S-3-2200F DKR,S-3 2200 OHM 1%,S-3-2200FCT,S-3-2 200FTR,S-3-2200FTR,S 32200OHM1,S-3-2200FC T,696-1227-1,S-3-220 0FDKR,696-1227-2

Win Source Part Number: 1237184-S3-2K2F1
Category: Resistors>Chip Resistor - Surface Mount
Series: S
Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety
Package: Tape & Reel (TR)
Height - Seated (Max): 0.268" (6.80mm)
Standard Package: 500
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 3W
Composition: Wirewound
Number of Terminations: 2
Resistance: 2.2 kOhms
Package / Case: 6327 J-Lead
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.626" L x 0.272" W (15.90mm x 6.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.21.0080
Mfr: Riedon
Other Names: 696-1227-6,S-3-2200FDKR,S-3 2200 OHM 1%,S-3-2200FCT,S-3-2200FTR,S-3-2200FTR,S32200OHM1,S-3-2200FCT,696-1227-1,S-3-2200FDKR,696-1227-2

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S3-2K2F1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S3-2K2F1TR-ND
Chip Resistor - Surface Mount 696-S3-2K2F1TR-ND
2.2 kOhms ±1% 3W Chip Resistor 6327 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

2.2 kOhms ±1% 3W Chip Resistor 6327 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S3-2K2F1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S3-2K2F1DKR-ND
Chip Resistor - Surface Mount 696-S3-2K2F1DKR-ND
RES SMD 2.2K OHM 1% 3W 6327

RES SMD 2.2K OHM 1% 3W 6327

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S3-2K2F1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S3-2K2F1CT-ND
Chip Resistor - Surface Mount 696-S3-2K2F1CT-ND
RES SMD 2.2K OHM 1% 3W 6327

RES SMD 2.2K OHM 1% 3W 6327

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - S3-2K2F1 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
S3-2K2F1
Resistors - Chip Resistor - Surface Mount S3-2K2F1
RES SMD 2.2K OHM 1% 3W 6327

RES SMD 2.2K OHM 1% 3W 6327

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 1237184-S3-2K2F1 696-S3-2K2F1TR-ND S3-2K2F1
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 2200 ohms 2200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details