Riedon, Inc. Chip Resistor - Surface Mount S3-1K5F1

Description
1.5 kOhms ±1% 3W Chip Resistor 6327 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
1.5 kOhms ±1% 3W Chip Resistor 6327 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-S3-1K5F1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S3-1K5F1DKR-ND
Chip Resistor - Surface Mount 696-S3-1K5F1DKR-ND
1.5 kOhms ±1% 3W Chip Resistor 6327 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

1.5 kOhms ±1% 3W Chip Resistor 6327 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S3-1K5F1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S3-1K5F1CT-ND
Chip Resistor - Surface Mount 696-S3-1K5F1CT-ND
1.5 kOhms ±1% 3W Chip Resistor 6327 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

1.5 kOhms ±1% 3W Chip Resistor 6327 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S3-1K5F1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S3-1K5F1TR-ND
Chip Resistor - Surface Mount 696-S3-1K5F1TR-ND
1.5 kOhms ±1% 3W Chip Resistor 6327 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

1.5 kOhms ±1% 3W Chip Resistor 6327 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - S3-1K5F1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
S3-1K5F1
Resistors - Chip Resistor - Surface Mount S3-1K5F1
RES SMD 1.5K OHM 1% 3W 6327

RES SMD 1.5K OHM 1% 3W 6327

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors
Product Number 696-S3-1K5F1DKR-ND S3-1K5F1
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging 6327 J-Lead 6327 J-Lead
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details