Riedon, Inc. Resistors - Chip Resistor - Surface Mount S3-0R01F1

Description
Win Source Part Number: 1237196-S3-0R01F1 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.268" (6.80mm) Standard Package: 500 Tolerance: ±1% Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 10 mOhms Package / Case: 6327 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.626" L x 0.272" W (15.90mm x 6.90mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S30010OHM1,696-1212- 6,S-3-0.010FCT,S-3-0 .010FDKR,S-3-0.010FC T,696-1212-2,S-3-0.0 10FTR,S-3-0.010FDKR, 696-1212-1,S-3-0.010 FTR,S-3 0.010 OHM 1%
Request a Quote Datasheet
Description
Win Source Part Number: 1237196-S3-0R01F1 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.268" (6.80mm) Standard Package: 500 Tolerance: ±1% Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 10 mOhms Package / Case: 6327 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.626" L x 0.272" W (15.90mm x 6.90mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S30010OHM1,696-1212- 6,S-3-0.010FCT,S-3-0 .010FDKR,S-3-0.010FC T,696-1212-2,S-3-0.0 10FTR,S-3-0.010FDKR, 696-1212-1,S-3-0.010 FTR,S-3 0.010 OHM 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237196-S3-0R01F1
Resistors - Chip Resistor - Surface Mount 1237196-S3-0R01F1
Win Source Part Number: 1237196-S3-0R01F1 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.268" (6.80mm) Standard Package: 500 Tolerance: ±1% Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 10 mOhms Package / Case: 6327 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.626" L x 0.272" W (15.90mm x 6.90mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S30010OHM1,696-1212- 6,S-3-0.010FCT,S-3-0 .010FDKR,S-3-0.010FC T,696-1212-2,S-3-0.0 10FTR,S-3-0.010FDKR, 696-1212-1,S-3-0.010 FTR,S-3 0.010 OHM 1%

Win Source Part Number: 1237196-S3-0R01F1
Category: Resistors>Chip Resistor - Surface Mount
Series: S
Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety
Package: Tape & Reel (TR)
Height - Seated (Max): 0.268" (6.80mm)
Standard Package: 500
Tolerance: ±1%
Power (Watts): 3W
Composition: Wirewound
Number of Terminations: 2
Resistance: 10 mOhms
Package / Case: 6327 J-Lead
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.626" L x 0.272" W (15.90mm x 6.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.21.0080
Mfr: Riedon
Other Names: S30010OHM1,696-1212-6,S-3-0.010FCT,S-3-0.010FDKR,S-3-0.010FCT,696-1212-2,S-3-0.010FTR,S-3-0.010FDKR,696-1212-1,S-3-0.010FTR,S-3 0.010 OHM 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S3-0R01F1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S3-0R01F1DKR-ND
Chip Resistor - Surface Mount 696-S3-0R01F1DKR-ND
RES 0.01 OHM 1% 3W 6327

RES 0.01 OHM 1% 3W 6327

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S3-0R01F1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S3-0R01F1TR-ND
Chip Resistor - Surface Mount 696-S3-0R01F1TR-ND
10 mOhms ±1% 3W Chip Resistor 6327 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

10 mOhms ±1% 3W Chip Resistor 6327 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S3-0R01F1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S3-0R01F1CT-ND
Chip Resistor - Surface Mount 696-S3-0R01F1CT-ND
RES 0.01 OHM 1% 3W 6327

RES 0.01 OHM 1% 3W 6327

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - S3-0R01F1 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
S3-0R01F1
Resistors - Chip Resistor - Surface Mount S3-0R01F1
RES 0.01 OHM 1% 3W 6327

RES 0.01 OHM 1% 3W 6327

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 1237196-S3-0R01F1 696-S3-0R01F1DKR-ND S3-0R01F1
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts 3 watts
Operating Temperature -55 to 275 C (-67 to 527 F) -55 to 275 C (-67 to 527 F) -55 to 275 C (-67 to 527 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTED14L3FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details