Riedon, Inc. Resistors - Chip Resistor - Surface Mount S3-0R015F1

Description
Win Source Part Number: 1237190-S3-0R015F1 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.268" (6.80mm) Standard Package: 500 Tolerance: ±1% Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 15 mOhms Package / Case: 6327 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.626" L x 0.272" W (15.90mm x 6.90mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-3-0.015FDKR,S-3 0.015 OHM 1%,S-3-0.015FTR,S30R 015F1,S3-0R015F1TR,S 3-0R015F1DKR,S-3-0.0 15FCT,S-3-0.015FCT,S -3-0.015FTR,S3-0R015 F1CT,S-3-0.015FDKR
Request a Quote Datasheet
Description
Win Source Part Number: 1237190-S3-0R015F1 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.268" (6.80mm) Standard Package: 500 Tolerance: ±1% Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 15 mOhms Package / Case: 6327 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.626" L x 0.272" W (15.90mm x 6.90mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-3-0.015FDKR,S-3 0.015 OHM 1%,S-3-0.015FTR,S30R 015F1,S3-0R015F1TR,S 3-0R015F1DKR,S-3-0.0 15FCT,S-3-0.015FCT,S -3-0.015FTR,S3-0R015 F1CT,S-3-0.015FDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237190-S3-0R015F1
Resistors - Chip Resistor - Surface Mount 1237190-S3-0R015F1
Win Source Part Number: 1237190-S3-0R015F1 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.268" (6.80mm) Standard Package: 500 Tolerance: ±1% Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 15 mOhms Package / Case: 6327 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.626" L x 0.272" W (15.90mm x 6.90mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-3-0.015FDKR,S-3 0.015 OHM 1%,S-3-0.015FTR,S30R 015F1,S3-0R015F1TR,S 3-0R015F1DKR,S-3-0.0 15FCT,S-3-0.015FCT,S -3-0.015FTR,S3-0R015 F1CT,S-3-0.015FDKR

Win Source Part Number: 1237190-S3-0R015F1
Category: Resistors>Chip Resistor - Surface Mount
Series: S
Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety
Package: Tape & Reel (TR)
Height - Seated (Max): 0.268" (6.80mm)
Standard Package: 500
Tolerance: ±1%
Power (Watts): 3W
Composition: Wirewound
Number of Terminations: 2
Resistance: 15 mOhms
Package / Case: 6327 J-Lead
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.626" L x 0.272" W (15.90mm x 6.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.21.0080
Mfr: Riedon
Other Names: S-3-0.015FDKR,S-3 0.015 OHM 1%,S-3-0.015FTR,S30R015F1,S3-0R015F1TR,S3-0R015F1DKR,S-3-0.015FCT,S-3-0.015FCT,S-3-0.015FTR,S3-0R015F1CT,S-3-0.015FDKR

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S3-0R015F1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S3-0R015F1TR-ND
Chip Resistor - Surface Mount 696-S3-0R015F1TR-ND
15 mOhms ±1% 3W Chip Resistor 6327 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

15 mOhms ±1% 3W Chip Resistor 6327 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S3-0R015F1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S3-0R015F1CT-ND
Chip Resistor - Surface Mount 696-S3-0R015F1CT-ND
RES 0.015 OHM 1% 3W 6327

RES 0.015 OHM 1% 3W 6327

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S3-0R015F1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S3-0R015F1DKR-ND
Chip Resistor - Surface Mount 696-S3-0R015F1DKR-ND
RES 0.015 OHM 1% 3W 6327

RES 0.015 OHM 1% 3W 6327

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - S3-0R015F1 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
S3-0R015F1
Resistors - Chip Resistor - Surface Mount S3-0R015F1
RES 0.015 OHM 1% 3W 6327

RES 0.015 OHM 1% 3W 6327

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 1237190-S3-0R015F1 696-S3-0R015F1TR-ND S3-0R015F1
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 0.0150 ohms 0.0150 ohms 0.0150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts 3 watts
Operating Temperature -55 to 275 C (-67 to 527 F) -55 to 275 C (-67 to 527 F) -55 to 275 C (-67 to 527 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details