The Win Source Electronics part number 1237212-S2-15RF1 is a surface mount wirewound resistor with a resistance value of 15 Ohms and a power rating of 1 Watt. It features a tolerance of ±1% and a temperature coefficient of ±20ppm/°C, making it suitable for precision applications. The operating temperature range extends from -55°C to +275°C, allowing for use in high-temperature environments. This resistor is packaged in tape and reel format, with a standard package quantity of 600 units. It is designed to be moisture resistant and flame proof, enhancing its reliability in various applications. The component is compliant with moisture sensitivity level 1, indicating it can be handled without special precautions.
Win Source Part Number: 1237212-S2-15RF1
Category: Resistors>Chip Resistor - Surface Mount
Series: S
Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety
Package: Tape & Reel
Height - Seated (Max): 0.142" (3.60mm)
Standard Package: 600
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 1W
Composition: Wirewound
Number of Terminations: 2
Resistance: 15 Ohms
Package / Case: 2615 J-Lead
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.260" L x 0.154" W (6.60mm x 3.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.21.0080
Mfr: Riedon
Other Names: S-2-15FTR,S-2-15FDKR
15 Ohms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound
15 Ohms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound
15 Ohms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound
RES SMD 15 OHM 1% 1W 2615
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1237212-S2-15RF1 | 696-S2-15RF1CT-ND | S2-15RF1 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Resistance Range | 15 ohms | 15 ohms | 15 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | |
| Power Rating | 1 watts | 1 watts | 1 watts |