Riedon, Inc. Resistors - Chip Resistor - Surface Mount S2-0R3F2

Description
Win Source Part Number: 1237174-S2-0R3F2 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.142" (3.60mm) Standard Package: 600 Tolerance: ±1% Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 300 mOhms Package / Case: 2615 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.260" L x 0.154" W (6.60mm x 3.90mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-2-0.300FTR,S-2-0.3 00FCT,S-2 0.300 OHM 1%,S2-0R3F2TR,S-2-0. 300FCT,S-2-0.300FDKR ,S2-0R3F2DKR,S2-0R3F 2CT,S-2-0.300FTR,S-2 -0.300FDKR,S20R3F2
Request a Quote Datasheet
Description
Win Source Part Number: 1237174-S2-0R3F2 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.142" (3.60mm) Standard Package: 600 Tolerance: ±1% Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 300 mOhms Package / Case: 2615 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.260" L x 0.154" W (6.60mm x 3.90mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-2-0.300FTR,S-2-0.3 00FCT,S-2 0.300 OHM 1%,S2-0R3F2TR,S-2-0. 300FCT,S-2-0.300FDKR ,S2-0R3F2DKR,S2-0R3F 2CT,S-2-0.300FTR,S-2 -0.300FDKR,S20R3F2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237174-S2-0R3F2
Resistors - Chip Resistor - Surface Mount 1237174-S2-0R3F2
Win Source Part Number: 1237174-S2-0R3F2 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.142" (3.60mm) Standard Package: 600 Tolerance: ±1% Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 300 mOhms Package / Case: 2615 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.260" L x 0.154" W (6.60mm x 3.90mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-2-0.300FTR,S-2-0.3 00FCT,S-2 0.300 OHM 1%,S2-0R3F2TR,S-2-0. 300FCT,S-2-0.300FDKR ,S2-0R3F2DKR,S2-0R3F 2CT,S-2-0.300FTR,S-2 -0.300FDKR,S20R3F2

Win Source Part Number: 1237174-S2-0R3F2
Category: Resistors>Chip Resistor - Surface Mount
Series: S
Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety
Package: Tape & Reel (TR)
Height - Seated (Max): 0.142" (3.60mm)
Standard Package: 600
Tolerance: ±1%
Power (Watts): 1W
Composition: Wirewound
Number of Terminations: 2
Resistance: 300 mOhms
Package / Case: 2615 J-Lead
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.260" L x 0.154" W (6.60mm x 3.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.21.0080
Mfr: Riedon
Other Names: S-2-0.300FTR,S-2-0.300FCT,S-2 0.300 OHM 1%,S2-0R3F2TR,S-2-0.300FCT,S-2-0.300FDKR,S2-0R3F2DKR,S2-0R3F2CT,S-2-0.300FTR,S-2-0.300FDKR,S20R3F2

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S2-0R3F2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S2-0R3F2TR-ND
Chip Resistor - Surface Mount 696-S2-0R3F2TR-ND
300 mOhms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

300 mOhms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S2-0R3F2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S2-0R3F2CT-ND
Chip Resistor - Surface Mount 696-S2-0R3F2CT-ND
RES 0.3 OHM 1% 1W 2615

RES 0.3 OHM 1% 1W 2615

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S2-0R3F2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S2-0R3F2DKR-ND
Chip Resistor - Surface Mount 696-S2-0R3F2DKR-ND
RES 0.3 OHM 1% 1W 2615

RES 0.3 OHM 1% 1W 2615

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - S2-0R3F2 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
S2-0R3F2
Resistors - Chip Resistor - Surface Mount S2-0R3F2
RES 0.3 OHM 1% 1W 2615

RES 0.3 OHM 1% 1W 2615

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 1237174-S2-0R3F2 696-S2-0R3F2TR-ND S2-0R3F2
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 0.3000 ohms 0.3000 ohms 0.3000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Operating Temperature -55 to 275 C (-67 to 527 F) -55 to 275 C (-67 to 527 F) -55 to 275 C (-67 to 527 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 2-2176470-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details