Riedon, Inc. Resistors - Chip Resistor - Surface Mount S2-0R05F1

Description
Win Source Part Number: 1237205-S2-0R05F1 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel Height - Seated (Max): 0.142" (3.60mm) Standard Package: 600 Tolerance: ±1% Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 50 mOhms Package / Case: 2615 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.260" L x 0.154" W (6.60mm x 3.90mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: 696-1197-2,S-2-0.050 FTR,696-1197-1,S-2-0 .050FCT,S-2 0.050 OHM 1%,S-2-0.050FDKR,S-2 -0.050FCT,S-2-0.050F TR,S20050OHM1,696-11 97-6,S-2-0.050FDKR
Request a Quote Datasheet
Description
Win Source Part Number: 1237205-S2-0R05F1 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel Height - Seated (Max): 0.142" (3.60mm) Standard Package: 600 Tolerance: ±1% Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 50 mOhms Package / Case: 2615 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.260" L x 0.154" W (6.60mm x 3.90mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: 696-1197-2,S-2-0.050 FTR,696-1197-1,S-2-0 .050FCT,S-2 0.050 OHM 1%,S-2-0.050FDKR,S-2 -0.050FCT,S-2-0.050F TR,S20050OHM1,696-11 97-6,S-2-0.050FDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237205-S2-0R05F1
Resistors - Chip Resistor - Surface Mount 1237205-S2-0R05F1
Win Source Part Number: 1237205-S2-0R05F1 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel Height - Seated (Max): 0.142" (3.60mm) Standard Package: 600 Tolerance: ±1% Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 50 mOhms Package / Case: 2615 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.260" L x 0.154" W (6.60mm x 3.90mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: 696-1197-2,S-2-0.050 FTR,696-1197-1,S-2-0 .050FCT,S-2 0.050 OHM 1%,S-2-0.050FDKR,S-2 -0.050FCT,S-2-0.050F TR,S20050OHM1,696-11 97-6,S-2-0.050FDKR

Win Source Part Number: 1237205-S2-0R05F1
Category: Resistors>Chip Resistor - Surface Mount
Series: S
Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety
Package: Tape & Reel
Height - Seated (Max): 0.142" (3.60mm)
Standard Package: 600
Tolerance: ±1%
Power (Watts): 1W
Composition: Wirewound
Number of Terminations: 2
Resistance: 50 mOhms
Package / Case: 2615 J-Lead
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.260" L x 0.154" W (6.60mm x 3.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.21.0080
Mfr: Riedon
Other Names: 696-1197-2,S-2-0.050FTR,696-1197-1,S-2-0.050FCT,S-2 0.050 OHM 1%,S-2-0.050FDKR,S-2-0.050FCT,S-2-0.050FTR,S20050OHM1,696-1197-6,S-2-0.050FDKR

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S2-0R05F1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S2-0R05F1CT-ND
Chip Resistor - Surface Mount 696-S2-0R05F1CT-ND
50 mOhms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

50 mOhms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S2-0R05F1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S2-0R05F1TR-ND
Chip Resistor - Surface Mount 696-S2-0R05F1TR-ND
50 mOhms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

50 mOhms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S2-0R05F1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S2-0R05F1DKR-ND
Chip Resistor - Surface Mount 696-S2-0R05F1DKR-ND
50 mOhms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

50 mOhms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1237205-S2-0R05F1 696-S2-0R05F1CT-ND
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Wirewound Wirewound
Resistance Range 0.0500 ohms 0.0500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Operating Temperature -55 to 275 C (-67 to 527 F) -55 to 275 C (-67 to 527 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details