Riedon, Inc. Chip Resistor - Surface Mount S2-0R02F2

Description
RES 0.02 OHM 1% 1W 2615
Request a Quote Datasheet
Description
RES 0.02 OHM 1% 1W 2615
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-S2-0R02F2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S2-0R02F2CT-ND
Chip Resistor - Surface Mount 696-S2-0R02F2CT-ND
RES 0.02 OHM 1% 1W 2615

RES 0.02 OHM 1% 1W 2615

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S2-0R02F2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S2-0R02F2DKR-ND
Chip Resistor - Surface Mount 696-S2-0R02F2DKR-ND
RES 0.02 OHM 1% 1W 2615

RES 0.02 OHM 1% 1W 2615

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S2-0R02F2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S2-0R02F2TR-ND
Chip Resistor - Surface Mount 696-S2-0R02F2TR-ND
20 mOhms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

20 mOhms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - S2-0R02F2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
S2-0R02F2
Resistors - Chip Resistor - Surface Mount S2-0R02F2
RES 0.02 OHM 1% 1W 2615

RES 0.02 OHM 1% 1W 2615

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors
Product Number 696-S2-0R02F2CT-ND S2-0R02F2
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging 2615 J-Lead 2615 J-Lead
Resistance Range 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Chip Resistor - Surface Mount - 2019-HV731JTTD1005FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details