Riedon, Inc. Chip Resistor - Surface Mount S2-0R01F1

Description
10 mOhms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
10 mOhms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-S2-0R01F1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S2-0R01F1TR-ND
Chip Resistor - Surface Mount 696-S2-0R01F1TR-ND
10 mOhms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

10 mOhms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S2-0R01F1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S2-0R01F1CT-ND
Chip Resistor - Surface Mount 696-S2-0R01F1CT-ND
RES 0.01 OHM 1% 1W 2615

RES 0.01 OHM 1% 1W 2615

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S2-0R01F1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S2-0R01F1DKR-ND
Chip Resistor - Surface Mount 696-S2-0R01F1DKR-ND
RES 0.01 OHM 1% 1W 2615

RES 0.01 OHM 1% 1W 2615

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - S2-0R01F1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
S2-0R01F1
Resistors - Chip Resistor - Surface Mount S2-0R01F1
RES 0.01 OHM 1% 1W 2615

RES 0.01 OHM 1% 1W 2615

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors
Product Number 696-S2-0R01F1TR-ND S2-0R01F1
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging 2615 J-Lead 2615 J-Lead
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5623FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1614951-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82500 ohms
View Details
4 suppliers