Riedon, Inc. Chip Resistor - Surface Mount S1-0R75F3

Description
RES 0.75 OHM 1% 1/2W 1913
Request a Quote Datasheet
Description
RES 0.75 OHM 1% 1/2W 1913
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-S1-0R75F3DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S1-0R75F3DKR-ND
Chip Resistor - Surface Mount 696-S1-0R75F3DKR-ND
RES 0.75 OHM 1% 1/2W 1913

RES 0.75 OHM 1% 1/2W 1913

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S1-0R75F3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S1-0R75F3TR-ND
Chip Resistor - Surface Mount 696-S1-0R75F3TR-ND
750 mOhms ±1% 0.5W, 1/2W Chip Resistor 1913 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

750 mOhms ±1% 0.5W, 1/2W Chip Resistor 1913 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S1-0R75F3CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S1-0R75F3CT-ND
Chip Resistor - Surface Mount 696-S1-0R75F3CT-ND
RES 0.75 OHM 1% 1/2W 1913

RES 0.75 OHM 1% 1/2W 1913

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - S1-0R75F3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
S1-0R75F3
Resistors - Chip Resistor - Surface Mount S1-0R75F3
RES 0.75 OHM 1% 1/2W 1913

RES 0.75 OHM 1% 1/2W 1913

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors
Product Number 696-S1-0R75F3DKR-ND S1-0R75F3
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging 1913 J-Lead 1913 J-Lead
Resistance Range 0.7500 ohms 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details