Riedon, Inc. Chip Resistor - Surface Mount S1-0R3F1

Description
RES 0.3 OHM 1% 1/2W 1913
Request a Quote Datasheet
Description
RES 0.3 OHM 1% 1/2W 1913
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-S1-0R3F1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S1-0R3F1DKR-ND
Chip Resistor - Surface Mount 696-S1-0R3F1DKR-ND
RES 0.3 OHM 1% 1/2W 1913

RES 0.3 OHM 1% 1/2W 1913

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S1-0R3F1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S1-0R3F1CT-ND
Chip Resistor - Surface Mount 696-S1-0R3F1CT-ND
RES 0.3 OHM 1% 1/2W 1913

RES 0.3 OHM 1% 1/2W 1913

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S1-0R3F1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S1-0R3F1TR-ND
Chip Resistor - Surface Mount 696-S1-0R3F1TR-ND
300 mOhms ±1% 0.5W, 1/2W Chip Resistor 1913 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

300 mOhms ±1% 0.5W, 1/2W Chip Resistor 1913 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - S1-0R3F1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
S1-0R3F1
Chip Resistor - Surface Mount S1-0R3F1
RES 0.3 OHM 1% 1/2W 1913

RES 0.3 OHM 1% 1/2W 1913

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - S1-0R3F1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
S1-0R3F1
Resistors - Chip Resistor - Surface Mount S1-0R3F1
RES 0.3 OHM 1% 1/2W 1913

RES 0.3 OHM 1% 1/2W 1913

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Chip Resistors Resistors
Product Number 696-S1-0R3F1DKR-ND S1-0R3F1 S1-0R3F1
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging 1913 J-Lead 1913 J-Lead
Resistance Range 0.3000 ohms 0.3000 ohms 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details