Riedon, Inc. Chip Resistor - Surface Mount S1-0R075F1

Description
75 mOhms ±1% 0.5W, 1/2W Chip Resistor 1913 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
75 mOhms ±1% 0.5W, 1/2W Chip Resistor 1913 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-S1-0R075F1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S1-0R075F1TR-ND
Chip Resistor - Surface Mount 696-S1-0R075F1TR-ND
75 mOhms ±1% 0.5W, 1/2W Chip Resistor 1913 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

75 mOhms ±1% 0.5W, 1/2W Chip Resistor 1913 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S1-0R075F1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S1-0R075F1DKR-ND
Chip Resistor - Surface Mount 696-S1-0R075F1DKR-ND
RES 0.075 OHM 1% 1/2W 1913

RES 0.075 OHM 1% 1/2W 1913

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S1-0R075F1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S1-0R075F1CT-ND
Chip Resistor - Surface Mount 696-S1-0R075F1CT-ND
RES 0.075 OHM 1% 1/2W 1913

RES 0.075 OHM 1% 1/2W 1913

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - S1-0R075F1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
S1-0R075F1
Resistors - Chip Resistor - Surface Mount S1-0R075F1
RES 0.075 OHM 1% 1/2W 1913

RES 0.075 OHM 1% 1/2W 1913

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors
Product Number 696-S1-0R075F1TR-ND S1-0R075F1
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging 1913 J-Lead 1913 J-Lead
Resistance Range 0.0750 ohms 0.0750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details