Riedon, Inc. Surface Mount Resistor S-2

Description
Resistance: 0.005 to 50kOhms High Power: to 4Watts Tolerance to +/-0.01% Low Temperature Coefficient to +/- 20 ppm/K Superior Surge Handling Capability Reel Packaging Non-inductive Windings are Available (Type SN)
Description
Resistance: 0.005 to 50kOhms High Power: to 4Watts Tolerance to +/-0.01% Low Temperature Coefficient to +/- 20 ppm/K Superior Surge Handling Capability Reel Packaging Non-inductive Windings are Available (Type SN)

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistor - S-2 - Riedon, Inc.
Alhambra, CA, USA
Surface Mount Resistor
S-2
Surface Mount Resistor S-2
Resistance: 0.005 to 50kOhms High Power: to 4Watts Tolerance to +/-0.01% Low Temperature Coefficient to +/- 20 ppm/K Superior Surge Handling Capability Reel Packaging Non-inductive Windings are Available (Type SN)
  • Resistance: 0.005 to 50kOhms
  • High Power: to 4Watts
  • Tolerance to +/-0.01%
  • Low Temperature Coefficient to +/- 20 ppm/K
  • Superior Surge Handling Capability
  • Reel Packaging
  • Non-inductive Windings are Available (Type SN)

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number S-2
Product Name Surface Mount Resistor
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0050 to 3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1-1625999-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
4 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details