Riedon, Inc. Surface Mount Resistor S-1

Description
Resistance: 0.005 to 50kOhms High Power: to 4Watts Tolerance to +/-0.01% Low Temperature Coefficient to +/- 20 ppm/K Superior Surge Handling Capability Reel Packaging Non-inductive Windings are Available (Type SN)
Description
Resistance: 0.005 to 50kOhms High Power: to 4Watts Tolerance to +/-0.01% Low Temperature Coefficient to +/- 20 ppm/K Superior Surge Handling Capability Reel Packaging Non-inductive Windings are Available (Type SN)

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistor - S-1 - Riedon, Inc.
Alhambra, CA, USA
Surface Mount Resistor
S-1
Surface Mount Resistor S-1
Resistance: 0.005 to 50kOhms High Power: to 4Watts Tolerance to +/-0.01% Low Temperature Coefficient to +/- 20 ppm/K Superior Surge Handling Capability Reel Packaging Non-inductive Windings are Available (Type SN)
  • Resistance: 0.005 to 50kOhms
  • High Power: to 4Watts
  • Tolerance to +/-0.01%
  • Low Temperature Coefficient to +/- 20 ppm/K
  • Superior Surge Handling Capability
  • Reel Packaging
  • Non-inductive Windings are Available (Type SN)

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number S-1
Product Name Surface Mount Resistor
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0100 to 400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details