Riedon, Inc. Chassis Mount Resistors BR400-2R5J1

Description
RES CHAS MNT 2.5 OHM 5% 400W
Request a Quote Datasheet
Description
RES CHAS MNT 2.5 OHM 5% 400W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 696-BR400-2R5J1-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
696-BR400-2R5J1-ND
Chassis Mount Resistors 696-BR400-2R5J1-ND
RES CHAS MNT 2.5 OHM 5% 400W

RES CHAS MNT 2.5 OHM 5% 400W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 696-BR400-2R5J1-ND
Product Name Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Radial, Rect. Case
Resistance Range 2.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details