Riedon, Inc. Leaded Resistor 139A

Description
Resistances to 6 Megaohms Resistance Tolerances to +/-0.005% Temperature Coefficiennts of +/- ppm/K Power Ratings to 2W 100% Acceptance Tested / Traceable to NIST Long Term Stability / 100ppm/year Matched Resistance Sets to +/-0.001% and +/-0.5ppm/K
Description
Resistances to 6 Megaohms Resistance Tolerances to +/-0.005% Temperature Coefficiennts of +/- ppm/K Power Ratings to 2W 100% Acceptance Tested / Traceable to NIST Long Term Stability / 100ppm/year Matched Resistance Sets to +/-0.001% and +/-0.5ppm/K

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - 139A - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
139A
Leaded Resistor 139A
Resistances to 6 Megaohms Resistance Tolerances to +/-0.005% Temperature Coefficiennts of +/- ppm/K Power Ratings to 2W 100% Acceptance Tested / Traceable to NIST Long Term Stability / 100ppm/year Matched Resistance Sets to +/-0.001% and +/-0.5ppm/K
  • Resistances to 6 Megaohms
  • Resistance Tolerances to +/-0.005%
  • Temperature Coefficiennts of +/- ppm/K
  • Power Ratings to 2W
  • 100% Acceptance Tested / Traceable to NIST
  • Long Term Stability / 100ppm/year
  • Matched Resistance Sets to +/-0.001% and +/-0.5ppm/K

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number 139A
Product Name Leaded Resistor
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range ? to 500000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623732-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 12 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details