Riedon, Inc. Through Hole Resistors 101-350RB

Description
350 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Non-Inductive, Safety Wirewound
Request a Quote Datasheet
Description
350 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Non-Inductive, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 696-1561-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
696-1561-ND
Through Hole Resistors 696-1561-ND
350 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Non-Inductive, Safety Wirewound

350 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Non-Inductive, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 696-1561-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial
Resistance Range 350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers