Restek Rtx®-VMS Columns

Description
(proprietary Crossbond® phase) Application-specific columns for volatile organic pollutants by GC/MS. Complete separation of US EPA Method 8260B compounds in less than 10 minutes. Stable to 260 °C. No known equivalent phases.
Description
(proprietary Crossbond® phase) Application-specific columns for volatile organic pollutants by GC/MS. Complete separation of US EPA Method 8260B compounds in less than 10 minutes. Stable to 260 °C. No known equivalent phases.

Suppliers

Company
Product
Description
Supplier Links
Rtx®-VMS Columns -  - Restek
Bellefonte, PA, USA
Rtx®-VMS Columns
Rtx®-VMS Columns
(proprietary Crossbond® phase) Application-specific columns for volatile organic pollutants by GC/MS. Complete separation of US EPA Method 8260B compounds in less than 10 minutes. Stable to 260 °C. No known equivalent phases.

(proprietary Crossbond® phase)

  • Application-specific columns for volatile organic pollutants by GC/MS.
  • Complete separation of US EPA Method 8260B compounds in less than 10 minutes.
  • Stable to 260 °C.
  • No known equivalent phases.
Supplier's Site

Technical Specifications

  Restek
Product Category GC Columns
Product Name Rtx®-VMS Columns
Column Type Capillary
Construction Material Silicate Glass; Other; Fused Silica
Column Length 20 to 75 m (65.62 to 246 ft)
Unlock Full Specs
to access all available technical data

Similar Products

Rxi®-1ms Secondary Columns for GCxGC -  - Restek
Specs
Column Type Capillary
Construction Material Silicate Glass; Other; Fused Silica
Column Length 2 m (6.56 ft)
View Details
Abel Industries Canada Ltd.
Specs
Column Length 15 m (49.21 ft)
Inner Diameter (ID) 250 µm (9.84 mils)
Film Thickness 0.5000 µm (0.0197 mils)
View Details
MXT®-65 Columns -  - Restek
Specs
Column Type Capillary
Construction Material Stainless Steel
Column Length 15 to 30 m (49.21 to 98.43 ft)
View Details
Abel Industries Canada Ltd.
Specs
Column Length 25 m (82.02 ft)
Inner Diameter (ID) 200 µm (7.87 mils)
Film Thickness 0.1100 µm (0.0043 mils)
View Details