Restek Rtx®-65TG Columns

Description
(high polarity phase; Crossbond® 65% diphenyl/35% dimethyl polysiloxane) Application-specific columns, specially tested for triglycerides. Stable to 370 °C.
Description
(high polarity phase; Crossbond® 65% diphenyl/35% dimethyl polysiloxane) Application-specific columns, specially tested for triglycerides. Stable to 370 °C.

Suppliers

Company
Product
Description
Supplier Links
Rtx®-65TG Columns -  - Restek
Bellefonte, PA, USA
Rtx®-65TG Columns
Rtx®-65TG Columns
(high polarity phase; Crossbond® 65% diphenyl/35% dimethyl polysiloxane) Application-specific columns, specially tested for triglycerides. Stable to 370 °C.

(high polarity phase; Crossbond® 65% diphenyl/35% dimethyl polysiloxane)

  • Application-specific columns, specially tested for triglycerides.
  • Stable to 370 °C.
Supplier's Site

Technical Specifications

  Restek
Product Category GC Columns
Product Name Rtx®-65TG Columns
Column Type Capillary
Construction Material Silicate Glass; Other; Fused Silica
Column Length 15 to 30 m (49.21 to 98.43 ft)
Unlock Full Specs
to access all available technical data

Similar Products

Rxi®-1ms Secondary Columns for GCxGC -  - Restek
Specs
Column Type Capillary
Construction Material Silicate Glass; Other; Fused Silica
Column Length 2 m (6.56 ft)
View Details
Abel Industries Canada Ltd.
Specs
Column Length 30 m (98.43 ft)
Inner Diameter (ID) 250 µm (9.84 mils)
Film Thickness 0.5000 µm (0.0197 mils)
View Details
MXT®-1701 Columns -  - Restek
Specs
Column Type Capillary
Construction Material Stainless Steel
Column Length 15 to 60 m (49.21 to 197 ft)
View Details
Abel Industries Canada Ltd.
Specs
Column Length 15 m (49.21 ft)
Inner Diameter (ID) 250 µm (9.84 mils)
Film Thickness 0.2500 µm (0.0098 mils)
View Details