Restek Rtx®-5 DHA Tuning Column

Description
(Crossbond® 5% diphenyl/95% dimethyl polysiloxane—optimiz ed for hydrocarbon analysis) Temp. Limits: -60 to 340°C Length: 5m Internal Diameter: 0.25mm df (µm): 1.00μm
Description
(Crossbond® 5% diphenyl/95% dimethyl polysiloxane—optimiz ed for hydrocarbon analysis) Temp. Limits: -60 to 340°C Length: 5m Internal Diameter: 0.25mm df (µm): 1.00μm

Suppliers

Company
Product
Description
Supplier Links
Rtx®-5 DHA Tuning Column -  - Restek
Bellefonte, PA, USA
Rtx®-5 DHA Tuning Column
Rtx®-5 DHA Tuning Column
(Crossbond® 5% diphenyl/95% dimethyl polysiloxane—optimiz ed for hydrocarbon analysis) Temp. Limits: -60 to 340°C Length: 5m Internal Diameter: 0.25mm df (µm): 1.00μm

(Crossbond® 5% diphenyl/95% dimethyl polysiloxane—optimized for hydrocarbon analysis)

Temp. Limits: -60 to 340°C

Length: 5m

Internal Diameter: 0.25mm

df (µm): 1.00μm

Supplier's Site

Technical Specifications

  Restek
Product Category GC Columns
Product Name Rtx®-5 DHA Tuning Column
Column Type Capillary
Construction Material Silicate Glass; Other; Fused Silica
Column Length 5 m (16.4 ft)
Unlock Full Specs
to access all available technical data

Similar Products

Stx®-CLPesticides Columns -  - Restek
Specs
Column Type Capillary
Construction Material Silicate Glass; Other; Fused Silica
Column Length 15 to 30 m (49.21 to 98.43 ft)
View Details
Abel Industries Canada Ltd.
Specs
Column Length 30 m (98.43 ft)
Inner Diameter (ID) 250 µm (9.84 mils)
Film Thickness 0.5000 µm (0.0197 mils)
View Details
Specs
Column Type Capillary
Construction Material Silicate Glass; Other; Fused Silica
Column Length 30 m (98.43 ft)
View Details
Abel Industries Canada Ltd.
Specs
Column Length 30 m (98.43 ft)
Inner Diameter (ID) 530 µm (20.87 mils)
Film Thickness 1.5 µm (0.0591 mils)
View Details