Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GC COLUMNS
RESTEK
RTX®-2887 COLUMN
Restek
Rtx®-2887 Column
Description
(nonpolar phase; Crossbond® 100% dimethyl polysiloxane—for simulated distillation) Application-specific column for simulated distillation. Stable to 360 °C. Similar Phase(s): DB-2887, Petrocol EX2887
Restek
Done
Description
(nonpolar phase; Crossbond® 100% dimethyl polysiloxane—for simulated distillation) Application-specific column for simulated distillation. Stable to 360 °C. Similar Phase(s): DB-2887, Petrocol EX2887
Suppliers
Company
Product
Description
Supplier Links
Restek
Bellefonte, PA, USA
Rtx®-2887 Column
Rtx®-2887 Column
(nonpolar phase; Crossbond® 100% dimethyl polysiloxane—for simulated distillation) Application-specific column for simulated distillation. Stable to 360 °C. Similar Phase(s): DB-2887, Petrocol EX2887
(nonpolar phase; Crossbond
®
100% dimethyl polysiloxane—for simulated distillation)
Application-specific
column for simulated distillation.
Stable to 360 °C.
Similar Phase(s):
DB-2887, Petrocol EX2887
Supplier's Site
Technical Specifications
Restek
Product Category
GC Columns
Product Name
Rtx®-2887 Column
Column Type
Capillary
Construction Material
Silicate Glass; Other; Fused Silica
Column Length
10 m (32.81 ft)
Unlock Full Specs
to access all available technical data
Similar Products
Restek
CarboBlack Columns
Specs
Column Type
Packed
Construction Material
Other; Nickel
Column Length
3.05 m (10.01 ft)
View Details
Abel Industries Canada Ltd.
AB-FFAP GC Column
2125-1502
Specs
Column Length
15 m (49.21 ft)
Inner Diameter (ID)
250 µm (9.84 mils)
Film Thickness
0.2500 µm (0.0098 mils)
View Details
Restek
Rt®-U-BOND Columns
Specs
Column Type
Capillary; Porous Layer Open Tubular
Construction Material
Silicate Glass; Other; Fused Silica
Column Length
15 to 30 m (49.21 to 98.43 ft)
View Details
Abel Industries Canada Ltd.
AB-5 GC Column
0532-6010
Specs
Column Length
60 m (197 ft)
Inner Diameter (ID)
320 µm (12.6 mils)
Film Thickness
1 µm (0.0394 mils)
View Details