Restek Retention Gap Columns

Description
Nominal ID: 0.53mm Nominal OD: 0.74 ± 0.025mm Length: 5m
Description
Nominal ID: 0.53mm Nominal OD: 0.74 ± 0.025mm Length: 5m

Suppliers

Company
Product
Description
Supplier Links
Retention Gap Columns -  - Restek
Bellefonte, PA, USA
Retention Gap Columns
Retention Gap Columns
Nominal ID: 0.53mm Nominal OD: 0.74 ± 0.025mm Length: 5m

Nominal ID: 0.53mm

Nominal OD: 0.74 ± 0.025mm

Length: 5m

Supplier's Site

Technical Specifications

  Restek
Product Category GC Columns
Product Name Retention Gap Columns
Column Type Capillary
Unlock Full Specs
to access all available technical data

Similar Products

Abel Industries Canada Ltd.
Specs
Column Length 5 m (16.4 ft)
Inner Diameter (ID) 530 µm (20.87 mils)
Film Thickness 0.1500 µm (0.0059 mils)
View Details
HayeSep®Series Packings -  - Restek
Specs
Column Type Packed
Operating Temperature ? to 554 F (? to 290 C)
View Details
Abel Industries Canada Ltd.
Specs
Column Length 30 m (98.43 ft)
Inner Diameter (ID) 320 µm (12.6 mils)
Film Thickness 0.2500 µm (0.0098 mils)
View Details
MXT®-65 Columns -  - Restek
Specs
Column Type Capillary
Construction Material Stainless Steel
Column Length 15 to 30 m (49.21 to 98.43 ft)
View Details