Restek Refinery Gas Standard #1

Description
Each available in three varying concentrations. Mini-regulator designed specially for these standards. Available in three mixes with varying C5 unsaturates or extended C6+ components. Concentration: mole Volume: 5.2L @ 70psig DCG Partnership Cylinders: Size: 7.6 x 24cm CGA-170/110 connection. US DOT Specs: DOT-4B-240ET Please note: This cylinder is not approved for use in Canada. Quantity discounts not available.
Datasheet
Description
Each available in three varying concentrations. Mini-regulator designed specially for these standards. Available in three mixes with varying C5 unsaturates or extended C6+ components. Concentration: mole Volume: 5.2L @ 70psig DCG Partnership Cylinders: Size: 7.6 x 24cm CGA-170/110 connection. US DOT Specs: DOT-4B-240ET Please note: This cylinder is not approved for use in Canada. Quantity discounts not available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Refinery Gas Standard #1 -  - Restek
Bellefonte, PA, USA
Refinery Gas Standard #1
Refinery Gas Standard #1
Each available in three varying concentrations. Mini-regulator designed specially for these standards. Available in three mixes with varying C5 unsaturates or extended C6+ components. Concentration: mole Volume: 5.2L @ 70psig DCG Partnership Cylinders: Size: 7.6 x 24cm CGA-170/110 connection. US DOT Specs: DOT-4B-240ET Please note: This cylinder is not approved for use in Canada. Quantity discounts not available.
  • Each available in three varying concentrations.
  • Mini-regulator designed specially for these standards.

Available in three mixes with varying C5 unsaturates or extended C6+ components.

Concentration: mole
Volume: 5.2L @ 70psig
DCG Partnership Cylinders:
Size: 7.6 x 24cm
CGA-170/110 connection.
US DOT Specs: DOT-4B-240ET
Please note: This cylinder is not approved for use in Canada.

Quantity discounts not available.

Supplier's Site Datasheet

Technical Specifications

  Restek
Product Category Industrial Gases
Product Name Refinery Gas Standard #1
Industrial Gases Hydrogen; Nitrogen; Carbon dioxide; Carbon Monoxide; Argon; Butane; Ethane; Ethylene; Methane; Propane; Propylene; Propadiene, Isobutylene , 1,3 Butadiene, cis-2-Butene, trans-2-Butene, 1-Bbutene, Isopentane, N-Pentane, N-Hexane
Application / Function Calibration Gas / Gas Standard
Composition Mixture
Unlock Full Specs
to access all available technical data

Similar Products

TO-14A 41 Component Mix -  - Restek
Specs
Industrial Gases Acrylonitrile, Benzene, Bromomethane, 1,3-Butadiene, Carbon tetrachloride, Chlorobenzene, Chloroform, Chloromethane, 1,2-Dibromoethane, and More
Application / Function Calibration Gas / Gas Standard
Composition Mixture
View Details
Disposable Permeation Tube - Trace Source™ ELHRT - CCl3NO2 - Kin-Tek Laboratories Inc.
Specs
Industrial Gases Chloropicrin
Application / Function Calibration Gas / Gas Standard; Laboratory / Analytical
Composition Pure
View Details
Isobutane -  - Linde North America, Inc.
Linde North America, Inc.
Specs
Industrial Gases Isobutane
Composition Pure
Concentration 99 to 99.99 %
View Details