PHARMACEUTICAL CHIRAL COLUMN KITS
Restek
Pharmaceutical Chiral Column Kits
Description
Rugged, highly stable columns.
Extended column lifetime.
Kit includes: Rt®-βDEXcst column & Rt®-βDEXsm column
Description
Rugged, highly stable columns.
Extended column lifetime.
Kit includes: Rt®-βDEXcst column & Rt®-βDEXsm column
Suppliers
Pharmaceutical Chiral Column Kits
Rugged, highly stable columns.
Extended column lifetime.
Kit includes: Rt®-βDEXcst column & Rt®-βDEXsm column
- Rugged, highly stable columns.
- Extended column lifetime.
- Kit includes: Rt®-βDEXcst column & Rt®-βDEXsm column
Supplier's Site
Technical Specifications
|
Product Category
|
GC Columns |
|
Product Name
|
Pharmaceutical Chiral Column Kits |
|
Column Type
|
Capillary
|
|
Construction Material
|
Silicate Glass; Other; Fused Silica
|
|
Column Length
|
30 m (98.43 ft)
|
Unlock Full Specs
to access all available technical data
Similar Products
Column Type
Capillary
Construction Material
Silicate Glass; Other; Fused Silica
Column Length
20 to 105 m (65.62 to 344 ft)
View Details
Abel Industries Canada Ltd.
Column Length
50 m (164 ft)
Inner Diameter (ID)
320 µm (12.6 mils)
Film Thickness
0.1700 µm (0.0067 mils)
View Details
Column Type
Capillary
Construction Material
Silicate Glass; Other; Fused Silica
Column Length
30 m (98.43 ft)
View Details
Abel Industries Canada Ltd.
Column Length
15 m (49.21 ft)
Inner Diameter (ID)
320 µm (12.6 mils)
Film Thickness
25 µm (0.9843 mils)
View Details