MXT®-BIODIESEL TG COLUMNS
Restek
MXT®-Biodiesel TG Columns
Description
catalog #
Product Name
length
id
df
modification
column config
units
70289
MXT-Biodiesel TG
14m
0.53mm
0.16μm
with 2m Integra-Gap*
7′ 11-pin cage
ea.
70289-273
MXT-Biodiesel TG
14m
0.53mm
0.16μm
with 2m Integra-Gap*
3.5′ Coil
ea.
70292
MXT-Biodiesel TG
10m
0.32mm
0.10μm
7′ 11-pin cage
ea.
70290
MXT-Biodiesel TG
10m
0.32mm
0.10μm
with 2m x 0.53mm Retention Gap**
7′ 11-pin cage
ea.
70290-273
MXT-Biodiesel TG
10m
0.32mm
0.10μm
with 2m x 0.53mm Retention Gap**
3.5′ Coil
ea.
70293
MXT-Biodiesel TG
15m
0.32mm
0.10μm
7′ 11-pin cage
ea.
70291
MXT-Biodiesel TG
15m
0.32mm
0.10μm
with 2m x 0.53mm Retention Gap**
7′ 11-pin cage
ea.
70291-273
MXT-Biodiesel TG
15m
0.32mm
0.10μm
with 2m x 0.53mm Retention Gap**
3.5′ Coil
ea.
70294
MXT Biodiesel TG
2m
0.53mm
Retention Gap
7′ 11-pin cage
ea.
Description
catalog #
Product Name
length
id
df
modification
column config
units
70289
MXT-Biodiesel TG
14m
0.53mm
0.16μm
with 2m Integra-Gap*
7′ 11-pin cage
ea.
70289-273
MXT-Biodiesel TG
14m
0.53mm
0.16μm
with 2m Integra-Gap*
3.5′ Coil
ea.
70292
MXT-Biodiesel TG
10m
0.32mm
0.10μm
7′ 11-pin cage
ea.
70290
MXT-Biodiesel TG
10m
0.32mm
0.10μm
with 2m x 0.53mm Retention Gap**
7′ 11-pin cage
ea.
70290-273
MXT-Biodiesel TG
10m
0.32mm
0.10μm
with 2m x 0.53mm Retention Gap**
3.5′ Coil
ea.
70293
MXT-Biodiesel TG
15m
0.32mm
0.10μm
7′ 11-pin cage
ea.
70291
MXT-Biodiesel TG
15m
0.32mm
0.10μm
with 2m x 0.53mm Retention Gap**
7′ 11-pin cage
ea.
70291-273
MXT-Biodiesel TG
15m
0.32mm
0.10μm
with 2m x 0.53mm Retention Gap**
3.5′ Coil
ea.
70294
MXT Biodiesel TG
2m
0.53mm
Retention Gap
7′ 11-pin cage
ea.
Suppliers
MXT®-Biodiesel TG Columns
catalog #
Product Name
length
id
df
modification
column config
units
70289
MXT-Biodiesel TG
14m
0.53mm
0.16μm
with 2m Integra-Gap*
7′ 11-pin cage
ea.
70289-273
MXT-Biodiesel TG
14m
0.53mm
0.16μm
with 2m Integra-Gap*
3.5′ Coil
ea.
70292
MXT-Biodiesel TG
10m
0.32mm
0.10μm
7′ 11-pin cage
ea.
70290
MXT-Biodiesel TG
10m
0.32mm
0.10μm
with 2m x 0.53mm Retention Gap**
7′ 11-pin cage
ea.
70290-273
MXT-Biodiesel TG
10m
0.32mm
0.10μm
with 2m x 0.53mm Retention Gap**
3.5′ Coil
ea.
70293
MXT-Biodiesel TG
15m
0.32mm
0.10μm
7′ 11-pin cage
ea.
70291
MXT-Biodiesel TG
15m
0.32mm
0.10μm
with 2m x 0.53mm Retention Gap**
7′ 11-pin cage
ea.
70291-273
MXT-Biodiesel TG
15m
0.32mm
0.10μm
with 2m x 0.53mm Retention Gap**
3.5′ Coil
ea.
70294
MXT Biodiesel TG
2m
0.53mm
Retention Gap
7′ 11-pin cage
ea.
| catalog # | Product Name | length | id | df | modification | column config | units | |
| 70289 | MXT-Biodiesel TG | 14m | 0.53mm | 0.16μm | with 2m Integra-Gap* | 7″ 11-pin cage | ea. | |
| 70289-273 | MXT-Biodiesel TG | 14m | 0.53mm | 0.16μm | with 2m Integra-Gap* | 3.5″ Coil | ea. | |
| 70292 | MXT-Biodiesel TG | 10m | 0.32mm | 0.10μm | | 7″ 11-pin cage | ea. | |
| 70290 | MXT-Biodiesel TG | 10m | 0.32mm | 0.10μm | with 2m x 0.53mm Retention Gap** | 7″ 11-pin cage | ea. | |
| 70290-273 | MXT-Biodiesel TG | 10m | 0.32mm | 0.10μm | with 2m x 0.53mm Retention Gap** | 3.5″ Coil | ea. | |
| 70293 | MXT-Biodiesel TG | 15m | 0.32mm | 0.10μm | | 7″ 11-pin cage | ea. | |
| 70291 | MXT-Biodiesel TG | 15m | 0.32mm | 0.10μm | with 2m x 0.53mm Retention Gap** | 7″ 11-pin cage | ea. | |
| 70291-273 | MXT-Biodiesel TG | 15m | 0.32mm | 0.10μm | with 2m x 0.53mm Retention Gap** | 3.5″ Coil | ea. | |
| 70294 | MXT Biodiesel TG | 2m | 0.53mm | | Retention Gap | 7″ 11-pin cage | ea. | |
Supplier's Site
Technical Specifications
|
Product Category
|
GC Columns |
|
Product Name
|
MXT®-Biodiesel TG Columns |
|
Column Type
|
Capillary
|
|
Construction Material
|
Stainless Steel
|
|
Column Length
|
2 to 15 m (6.56 to 49.21 ft)
|
Unlock Full Specs
to access all available technical data
Similar Products
Column Type
Capillary
Construction Material
Silicate Glass; Other; Fused Silica
Column Length
15 to 30 m (49.21 to 98.43 ft)
View Details
Abel Industries Canada Ltd.
Column Length
30 m (98.43 ft)
Inner Diameter (ID)
250 µm (9.84 mils)
Film Thickness
0.2500 µm (0.0098 mils)
View Details
Column Type
Capillary
Construction Material
Stainless Steel
Column Length
6 to 105 m (19.69 to 344 ft)
View Details
Abel Industries Canada Ltd.
Column Length
30 m (98.43 ft)
Inner Diameter (ID)
320 µm (12.6 mils)
Film Thickness
4 µm (0.1575 mils)
View Details