Restek MXT®-Alumina BOND/MAPD Columns

Description
Optimized deactivation produces maximum response when analyzing trace levels of acetylene, methyl acetylene, and propadiene. Stable response factors make this column ideal for process-type applications where recalibration must be minimized. High loadability reduces peak tailing and improves separations. Extended temperature range up to 250 °C for fast elution of high molecular weight (HMW) hydrocarbons and accelerated column regeneration following exposure to water. Metal Siltek®-treated tubing is incredibly durable, allowing MXT®columns to be tightly coiled without breaking for use in smaller GC ovens. MXT®-Alumina BOND/MAPD PLOT columns are made specifically for the analysis of petrochemicals and downstream products such as ethylene, propylene, butylenes, and butadiene!
Description
Optimized deactivation produces maximum response when analyzing trace levels of acetylene, methyl acetylene, and propadiene. Stable response factors make this column ideal for process-type applications where recalibration must be minimized. High loadability reduces peak tailing and improves separations. Extended temperature range up to 250 °C for fast elution of high molecular weight (HMW) hydrocarbons and accelerated column regeneration following exposure to water. Metal Siltek®-treated tubing is incredibly durable, allowing MXT®columns to be tightly coiled without breaking for use in smaller GC ovens. MXT®-Alumina BOND/MAPD PLOT columns are made specifically for the analysis of petrochemicals and downstream products such as ethylene, propylene, butylenes, and butadiene!

Suppliers

Company
Product
Description
Supplier Links
MXT®-Alumina BOND/MAPD Columns -  - Restek
Bellefonte, PA, USA
MXT®-Alumina BOND/MAPD Columns
MXT®-Alumina BOND/MAPD Columns
Optimized deactivation produces maximum response when analyzing trace levels of acetylene, methyl acetylene, and propadiene. Stable response factors make this column ideal for process-type applications where recalibration must be minimized. High loadability reduces peak tailing and improves separations. Extended temperature range up to 250 °C for fast elution of high molecular weight (HMW) hydrocarbons and accelerated column regeneration following exposure to water. Metal Siltek®-treated tubing is incredibly durable, allowing MXT®columns to be tightly coiled without breaking for use in smaller GC ovens. MXT®-Alumina BOND/MAPD PLOT columns are made specifically for the analysis of petrochemicals and downstream products such as ethylene, propylene, butylenes, and butadiene!
  • Optimized deactivation produces maximum response when analyzing trace levels of acetylene, methyl acetylene, and propadiene.
  • Stable response factors make this column ideal for process-type applications where recalibration must be minimized.
  • High loadability reduces peak tailing and improves separations.
  • Extended temperature range up to 250 °C for fast elution of high molecular weight (HMW) hydrocarbons and accelerated column regeneration following exposure to water.
  • Metal Siltek®-treated tubing is incredibly durable, allowing MXT®columns to be tightly coiled without breaking for use in smaller GC ovens.
    MXT®-Alumina BOND/MAPD PLOT columns are made specifically for the analysis of petrochemicals and downstream products such as ethylene, propylene, butylenes, and butadiene!
Supplier's Site

Technical Specifications

  Restek
Product Category GC Columns
Product Name MXT®-Alumina BOND/MAPD Columns
Column Type Capillary; Porous Layer Open Tubular
Construction Material Stainless Steel
Column Length 30 m (98.43 ft)
Unlock Full Specs
to access all available technical data

Similar Products

Abel Industries Canada Ltd.
Specs
Column Length 30 m (98.43 ft)
Inner Diameter (ID) 320 µm (12.6 mils)
Film Thickness 0.1000 µm (0.0039 mils)
View Details
Rtx®-G43 Column -  - Restek
Specs
Column Type Capillary
Construction Material Silicate Glass; Other; Fused Silica
Column Length 30 m (98.43 ft)
View Details
Abel Industries Canada Ltd.
Specs
Column Length 5 m (16.4 ft)
Operating Temperature -76 to 662 F (-60 to 350 C)
View Details
Rtx®-35 Amine Columns -  - Restek
Specs
Column Type Capillary
Construction Material Silicate Glass; Other; Fused Silica
Column Length 15 to 30 m (49.21 to 98.43 ft)
View Details