JUICES CHIRAL COLUMN KITS
Restek
Juices Chiral Column Kits
Description
Rugged, highly stable columns.
Extended column lifetime.
Kit includes: Rt®-βDEXse column, Rt®-βDEXsm column & Rt®-γDEXsa column
Description
Rugged, highly stable columns.
Extended column lifetime.
Kit includes: Rt®-βDEXse column, Rt®-βDEXsm column & Rt®-γDEXsa column
Suppliers
Juices Chiral Column Kits
Rugged, highly stable columns.
Extended column lifetime.
Kit includes: Rt®-βDEXse column, Rt®-βDEXsm column & Rt®-γDEXsa column
- Rugged, highly stable columns.
- Extended column lifetime.
- Kit includes: Rt®-βDEXse column, Rt®-βDEXsm column & Rt®-γDEXsa column
Supplier's Site
Technical Specifications
|
Product Category
|
GC Columns |
|
Product Name
|
Juices Chiral Column Kits |
|
Column Type
|
Capillary
|
|
Construction Material
|
Silicate Glass; Other; Fused Silica
|
|
Column Length
|
30 m (98.43 ft)
|
Unlock Full Specs
to access all available technical data
Similar Products
Abel Industries Canada Ltd.
Column Length
5 m (16.4 ft)
Operating Temperature
-76 to 662 F (-60 to 350 C)
View Details
Column Type
Capillary; Porous Layer Open Tubular
Construction Material
Silicate Glass; Other; Fused Silica
Column Length
15 to 30 m (49.21 to 98.43 ft)
View Details
Abel Industries Canada Ltd.
Column Length
30 m (98.43 ft)
Inner Diameter (ID)
320 µm (12.6 mils)
Film Thickness
0.1000 µm (0.0039 mils)
View Details
Column Type
Capillary
Construction Material
Silicate Glass; Other; Fused Silica
Column Length
10 to 15 m (32.81 to 49.21 ft)
View Details