ESSENTIAL OILS CHIRAL COLUMN KITS
Restek
Essential Oils Chiral Column Kits
Description
Rugged, highly stable columns.
Extended column lifetime.
Kit includes: Rt®-βDEXsm column, Rt®-βDEXse column, Rt®-βDEXsa column, & Rt®-βDEXsp column
Description
Rugged, highly stable columns.
Extended column lifetime.
Kit includes: Rt®-βDEXsm column, Rt®-βDEXse column, Rt®-βDEXsa column, & Rt®-βDEXsp column
Suppliers
Essential Oils Chiral Column Kits
Rugged, highly stable columns.
Extended column lifetime.
Kit includes: Rt®-βDEXsm column, Rt®-βDEXse column, Rt®-βDEXsa column, & Rt®-βDEXsp column
- Rugged, highly stable columns.
- Extended column lifetime.
- Kit includes: Rt®-βDEXsm column, Rt®-βDEXse column, Rt®-βDEXsa column, & Rt®-βDEXsp column
Supplier's Site
Technical Specifications
|
Product Category
|
GC Columns |
|
Product Name
|
Essential Oils Chiral Column Kits |
|
Column Type
|
Capillary
|
|
Construction Material
|
Silicate Glass; Other; Fused Silica
|
|
Column Length
|
30 m (98.43 ft)
|
Unlock Full Specs
to access all available technical data
Similar Products
Column Type
Capillary
Construction Material
Silicate Glass; Other; Fused Silica
Column Length
15 to 30 m (49.21 to 98.43 ft)
View Details
Abel Industries Canada Ltd.
Column Length
50 m (164 ft)
Inner Diameter (ID)
200 µm (7.87 mils)
Film Thickness
0.3300 µm (0.0130 mils)
View Details
Column Type
Packed
Column Length
2 m (6.56 ft)
Inner Diameter (ID)
2000 to 3200 µm (78.74 to 126 mils)
View Details
Abel Industries Canada Ltd.
Column Length
60 m (197 ft)
Inner Diameter (ID)
320 µm (12.6 mils)
Film Thickness
0.1000 µm (0.0039 mils)
View Details