Restek 11.5mm Septa

Description
Thermolite® Septa Usable to 340 °C inlet temperature. Precision molding assures consistent, accurate fit. Excellent puncturability. Preconditioned and ready to use. Do not adhere to hot metal surfaces. Packaged in precleaned glass jars. A Restek exclusive! IceBlue™ Septa Usable to 250 °C inlet temperature. Precision molding assures consistent, accurate fit. General-purpose septa. Excellent puncturability. Preconditioned and ready to use. Do not adhere to hot metal surfaces. Packaged in precleaned glass jars. Premium Non-stick BTO® Septa Usable to 400 °C inlet temperature. New plasma coating eliminates sticking in the injection port. Precision molding assures consistent, accurate fit. Partial predrilled CenterGuide design. Preconditioned and ready to use. Packaged in precleaned glass jars. Each batch GC/FID tested. Bleed and temperature optimized; ideal for demanding GC and GC/MS applications.
Description
Thermolite® Septa Usable to 340 °C inlet temperature. Precision molding assures consistent, accurate fit. Excellent puncturability. Preconditioned and ready to use. Do not adhere to hot metal surfaces. Packaged in precleaned glass jars. A Restek exclusive! IceBlue™ Septa Usable to 250 °C inlet temperature. Precision molding assures consistent, accurate fit. General-purpose septa. Excellent puncturability. Preconditioned and ready to use. Do not adhere to hot metal surfaces. Packaged in precleaned glass jars. Premium Non-stick BTO® Septa Usable to 400 °C inlet temperature. New plasma coating eliminates sticking in the injection port. Precision molding assures consistent, accurate fit. Partial predrilled CenterGuide design. Preconditioned and ready to use. Packaged in precleaned glass jars. Each batch GC/FID tested. Bleed and temperature optimized; ideal for demanding GC and GC/MS applications.

Suppliers

Company
Product
Description
Supplier Links
11.5mm Septa -  - Restek
Bellefonte, PA, USA
11.5mm Septa
11.5mm Septa
Thermolite® Septa Usable to 340 °C inlet temperature. Precision molding assures consistent, accurate fit. Excellent puncturability. Preconditioned and ready to use. Do not adhere to hot metal surfaces. Packaged in precleaned glass jars. A Restek exclusive! IceBlue™ Septa Usable to 250 °C inlet temperature. Precision molding assures consistent, accurate fit. General-purpose septa. Excellent puncturability. Preconditioned and ready to use. Do not adhere to hot metal surfaces. Packaged in precleaned glass jars. Premium Non-stick BTO® Septa Usable to 400 °C inlet temperature. New plasma coating eliminates sticking in the injection port. Precision molding assures consistent, accurate fit. Partial predrilled CenterGuide design. Preconditioned and ready to use. Packaged in precleaned glass jars. Each batch GC/FID tested. Bleed and temperature optimized; ideal for demanding GC and GC/MS applications.

Thermolite® Septa

  • Usable to 340 °C inlet temperature.
  • Precision molding assures consistent, accurate fit.
  • Excellent puncturability.
  • Preconditioned and ready to use.
  • Do not adhere to hot metal surfaces.
  • Packaged in precleaned glass jars.
  • A Restek exclusive!

IceBlue™ Septa

  • Usable to 250 °C inlet temperature.
  • Precision molding assures consistent, accurate fit.
  • General-purpose septa.
  • Excellent puncturability.
  • Preconditioned and ready to use.
  • Do not adhere to hot metal surfaces.
  • Packaged in precleaned glass jars.

Premium Non-stick BTO® Septa

  • Usable to 400 °C inlet temperature.
  • New plasma coating eliminates sticking in the injection port.
  • Precision molding assures consistent, accurate fit.
  • Partial predrilled CenterGuide design.
  • Preconditioned and ready to use.
  • Packaged in precleaned glass jars.
  • Each batch GC/FID tested.
  • Bleed and temperature optimized; ideal for demanding GC and GC/MS applications.
Supplier's Site

Technical Specifications

  Restek
Product Category Laboratory Stoppers
Product Name 11.5mm Septa
Unlock Full Specs
to access all available technical data

Similar Products