Renold Canada Leaf Chain

Description
Our range of leaf chain for materials handling applications is used worldwide for straddle carriers, forklift trucks and on major civil engineering works such as flood defence barriers. We are behind some of the biggest names in the industry thanks to the quality of our products. Special design features High Fatigue Strength Long Service Life Maximum Resistance to wear Compact Design Link Plates Plates are made from a special steel which can withstand sudden loads and provides maximum resistance to breakage. Bearing Pins Pins are manufactured from a special steel which has excellent resistance to bending. This increases the wear life of the chain. Inner Link Plates Movement of the inner plates is improved by close control of the pin and plate hole dimensions. This reduces rubbing (friction) to a minimum so the chain operates more economically and efficiently. Chain Pitch Pitch (distance between each pin or plate hole) accuracy and pin hole diameters (holes in link plates) are maintained on every component during manufacture. This ensures consistent precision performance and good movement of the leaf chain joints.
Datasheet
Description
Our range of leaf chain for materials handling applications is used worldwide for straddle carriers, forklift trucks and on major civil engineering works such as flood defence barriers. We are behind some of the biggest names in the industry thanks to the quality of our products. Special design features High Fatigue Strength Long Service Life Maximum Resistance to wear Compact Design Link Plates Plates are made from a special steel which can withstand sudden loads and provides maximum resistance to breakage. Bearing Pins Pins are manufactured from a special steel which has excellent resistance to bending. This increases the wear life of the chain. Inner Link Plates Movement of the inner plates is improved by close control of the pin and plate hole dimensions. This reduces rubbing (friction) to a minimum so the chain operates more economically and efficiently. Chain Pitch Pitch (distance between each pin or plate hole) accuracy and pin hole diameters (holes in link plates) are maintained on every component during manufacture. This ensures consistent precision performance and good movement of the leaf chain joints.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaf Chain -  - Renold Canada
Ville La Salle, Quebec, Canada
Leaf Chain
Leaf Chain
Our range of leaf chain for materials handling applications is used worldwide for straddle carriers, forklift trucks and on major civil engineering works such as flood defence barriers. We are behind some of the biggest names in the industry thanks to the quality of our products. Special design features High Fatigue Strength Long Service Life Maximum Resistance to wear Compact Design Link Plates Plates are made from a special steel which can withstand sudden loads and provides maximum resistance to breakage. Bearing Pins Pins are manufactured from a special steel which has excellent resistance to bending. This increases the wear life of the chain. Inner Link Plates Movement of the inner plates is improved by close control of the pin and plate hole dimensions. This reduces rubbing (friction) to a minimum so the chain operates more economically and efficiently. Chain Pitch Pitch (distance between each pin or plate hole) accuracy and pin hole diameters (holes in link plates) are maintained on every component during manufacture. This ensures consistent precision performance and good movement of the leaf chain joints.

Our range of leaf chain for materials handling applications is used worldwide for straddle carriers, forklift trucks and on major civil engineering works such as flood defence barriers.

We are behind some of the biggest names in the industry thanks to the quality of our products.

Special design features

  • High Fatigue Strength
  • Long Service Life
  • Maximum Resistance to wear
  • Compact Design

Link Plates
Plates are made from a special steel which can withstand sudden loads and provides maximum resistance to breakage.

Bearing Pins

Pins are manufactured from a special steel which has excellent resistance to bending. This increases the wear life of the chain.

Inner Link Plates

Movement of the inner plates is improved by close control of the pin and plate hole dimensions. This reduces rubbing (friction) to a minimum so the chain operates more economically and efficiently.

Chain Pitch

Pitch (distance between each pin or plate hole) accuracy and pin hole diameters (holes in link plates) are maintained on every component during manufacture. This ensures consistent precision performance and good movement of the leaf chain joints.

Supplier's Site Datasheet

Technical Specifications

  Renold Canada
Product Category Leaf Chain
Product Name Leaf Chain
Leaf Chain Series AL Series; BL Series
Unlock Full Specs
to access all available technical data

Similar Products

Self-Tooth-Forming Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Power Transmission Chain
Chain Pitch 0.7382 to 1.73 inch (18.75 to 44 mm)
Chain Width 0.9449 to 3.03 inch (24 to 77 mm)
View Details
Leaf Chain - Lifting Chain - Renold Plc.
Specs
Lacing 2x2; 2x3; 3x4; 4x4; 4x6; 6x6
Chain Class / Application Forklift, crane
Tensile Strength ? to 526482 lbs (? to 238767 kg)
View Details
Leaf Chain - BL Series - Renold Jeffrey
Specs
Leaf Chain Series BL Series
View Details
AL Series Leaf Chain - AL822 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Leaf Chain Series AL Series
Lacing 2x2
Chain Pitch 1 inch (25.4 mm)
View Details