Renesas Electronics Corporation Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) X79000V20I

Description
Win Source Part Number: 1105099-X79000V20I Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC) Package: Tube Standard Package: 75 Mounting: SMD (SMT) Output Type: Voltage - Buffered Architecture: Multiplying DAC Number of Bits: 12 Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Settling Time: 30µs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±10 (Max), ±0.5 (Max) Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: X79000 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1105099-X79000V20I Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC) Package: Tube Standard Package: 75 Mounting: SMD (SMT) Output Type: Voltage - Buffered Architecture: Multiplying DAC Number of Bits: 12 Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Settling Time: 30µs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±10 (Max), ±0.5 (Max) Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: X79000 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
1105099-X79000V20I
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1105099-X79000V20I
Win Source Part Number: 1105099-X79000V20I Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC) Package: Tube Standard Package: 75 Mounting: SMD (SMT) Output Type: Voltage - Buffered Architecture: Multiplying DAC Number of Bits: 12 Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Settling Time: 30µs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±10 (Max), ±0.5 (Max) Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: X79000 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1105099-X79000V20I
Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Output Type: Voltage - Buffered
Architecture: Multiplying DAC
Number of Bits: 12
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 5V
Settling Time: 30µs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±10 (Max), ±0.5 (Max)
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: X79000
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
12BIT 12 Bit TSSOP Digital-to-Analog Converter IC - 768-X79000V20I - ERSAELECTRONICS PTE. LTD.
Singapore
12BIT 12 Bit TSSOP Digital-to-Analog Converter IC
768-X79000V20I
12BIT 12 Bit TSSOP Digital-to-Analog Converter IC 768-X79000V20I
IC DAC 12BIT V-OUT 20TSSOP / 12 Bit Digital to Analog Converter 1 20-TSSOP Product overview: X79000V20I from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT, 12 Bit, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, 12 Bit, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-X79000V20I can be used for catalog matching and distributor lookup.

IC DAC 12BIT V-OUT 20TSSOP / 12 Bit Digital to Analog Converter 1 20-TSSOP Product overview: X79000V20I from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT, 12 Bit, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, 12 Bit, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-X79000V20I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - X79000V20I - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
X79000V20I
Data Acquisition - Digital to Analog Converters (DAC) X79000V20I
IC DAC 12BIT V-OUT 20TSSOP

IC DAC 12BIT V-OUT 20TSSOP

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - X79000V20I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
X79000V20I
Digital to Analog Converters (DAC) X79000V20I
12 Bit Digital to Analog Converter 1 20-TSSOP

12 Bit Digital to Analog Converter 1 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 1105099-X79000V20I 768-X79000V20I X79000V20I X79000V20I
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 12BIT 12 Bit TSSOP Digital-to-Analog Converter IC Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type SPI; SPI SPI SPI; SPI
Package Type SSOP Tube SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Settling Time 30 µs 30 µs
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1905087 - RS Components, Ltd.
Specs
Interface Type Parallel; SPI; Microwire; Microwire, parallel, qspi, spi
Package Type So
Features Single-Supply
View Details
DAC2904 14 Bit, 125 MSPS Dual Communications DACs - DAC2904Y/250G4 - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details
7 suppliers
Universal Semiconductor, Inc.
Specs
Package Type SOIC; DIP; CERDIP, Leadless Chip Carrier, Die
Production Status Full-Production
Screening Level Commercial; Industrial
View Details