Renesas Electronics Corporation Integrated Circuits (ICs) - Linear - Video Processing TW9912-NA3-CRT

Description
Video Decoder IC Serial NTSC, PAL, SECAM 48-QFN (7x7) Package
Request a Quote Datasheet
Description
Video Decoder IC Serial NTSC, PAL, SECAM 48-QFN (7x7) Package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TW9912-NA3-CRT-ND - DigiKey
Thief River Falls, MN, United States
Video Decoder IC Serial NTSC, PAL, SECAM 48-QFN (7x7) Package

Video Decoder IC Serial NTSC, PAL, SECAM 48-QFN (7x7) Package

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - 1001626-TW9912-NA3-CRT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
1001626-TW9912-NA3-CRT
Integrated Circuits (ICs) - Linear - Video Processing 1001626-TW9912-NA3-CRT
Win Source Part Number: 1001626-TW9912-NA3-C RT Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tape & Reel (TR) Applications: Professional Video Standard Package: 3,000 Mounting: SMD (SMT) Function: Decoder Standards: NTSC, PAL, SECAM Voltage - Supply: 1.8V, 3.3V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: TW9912 Control Interface: Serial

Win Source Part Number: 1001626-TW9912-NA3-CRT
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tape & Reel (TR)
Applications: Professional Video
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Decoder
Standards: NTSC, PAL, SECAM
Voltage - Supply: 1.8V, 3.3V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (7x7)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: TW9912
Control Interface: Serial

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - TW9912-NA3-CRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
TW9912-NA3-CRT
Integrated Circuits (ICs) - Linear - Video Processing TW9912-NA3-CRT
IC VIDEO DECODER 48QFN

IC VIDEO DECODER 48QFN

Supplier's Site
Video Processing - TW9912-NA3-CRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
TW9912-NA3-CRT
Video Processing TW9912-NA3-CRT
Video Decoder IC Serial NTSC, PAL, SECAM 48-QFN (7x7) Package

Video Decoder IC Serial NTSC, PAL, SECAM 48-QFN (7x7) Package

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number TW9912-NA3-CRT-ND 1001626-TW9912-NA3-CRT TW9912-NA3-CRT TW9912-NA3-CRT
Product Name Integrated Circuits (ICs) - Linear - Video Processing Integrated Circuits (ICs) - Linear - Video Processing Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Video Processing - SI2146-A10-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case 32-VFQFN Exposed Pad
View Details
3 suppliers
Graphics Controllers - 9014991 - RS Components, Ltd.
Specs
Package/Case Vqfn
View Details
 - EL4583CSZ-T7S2687-ND - DigiKey
Renesas Electronics Corporation
Specs
Mounting Surface Mount (SMT)
Package/Case "16-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 5 volts
View Details
4 suppliers